Tiny CMOS Comparator with Rail-to-Rail Input 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1201281-LMC7211AIM5X
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 30mA
Output Type: Push-Pull
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 0.04pA at 5V
Propagation Delay (Maximum): 10μs
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: LMC7211
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 15V, ±1.35V ~ 7.5V
Current - Quiescent (Maximum): 14μA
CMRR, PSRR: 75dB CMRR, 80dB PSRR
LMC7211-N Low power, high voltage comparator with push-pull output
IC COMPARATOR, 8000 uV OFFSET-MAX, 4000 ns RESPONSE TIME, PDSO5, 3.05 X 3 MM, 1.43 MM HEIGHT, SOT-23, 5 PIN, Comparator Product overview: LMC7211AIM5X from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7211AIM5X can be used for catalog matching and distributor lookup.
Comparator General Purpose Push-Pull SOT-23-5
IC COMPAR TNY CMOS RR IN SOT23-5
Analog Comparators High-voltage low-power comparator 5-SOT-23 -40 to 85
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMC7211AIM5X | 1201281-LMC7211AIM5X | LMC7211AIM5X | 692-LMC7211AIM5X | LMC7211AIM5X | LMC7211AIM5X | LMC7211AIM5X | LMC7211AIM5X |
| Product Name | LMC7211-N Tiny CMOS Comparator with Rail-to-Rail Input | Linear - Linear - Comparators - LMC7211AIM5X | SOT-23 Linear Comparator IC | Comparators | Comparators | Linear - Comparators | Analog Comparators | |
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | ||||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Push-Pull | CMOS; Push-Pull | ||||||
| Package Type | SOIC,SOT-23 | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 |