The LMC662 is a CMOS dual operational amplifier designed for single-supply operation from 4.75V to 15.5V, featuring rail-to-rail output swing, input common-mode range including ground, 400μA per amplifier supply current, 1.1V/μs slew rate, 126dB voltage gain, 3mV maximum input offset voltage, and 2fA input bias current. It is available in an 8-pin SOIC package with an operating temperature range of 0°C to 70°C.
CMOS Dual Operational Amplifier 8-SOIC 0 to 70
Dual CMOS Op Amp, 1.4MHz GBW, 15.5V, 1.1V/µs SR, SOIC Product overview: LMC662CMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 15.5V, 1.1V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 15.5V, 1.1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC662CMX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201253-LMC662CMX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 750μA
Amplifier Type: General Purpose
Slew Rate: 1.1V/μs
Gain Bandwidth Product: 1.4MHz
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: LMC662
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 15.5V, ±2.38V ~ 7.75V
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual 15.5V, 1.4MHz, improved offset, CMOS operational amplifier 8-SOIC 0 to 70
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC662CMX | 687-LMC662CMX | 1201253-LMC662CMX | LMC662CMXTR-ND | LMC662CMX | LMC662CMX | LMC662CMX | LMC662CMX | LMC662CMX |
| Product Name | LMC662 CMOS Dual Operational Amplifier | Dual 1.4MHz 15.5V 1.1V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC662CMX | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Supply Voltage (VS) | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 to 15.5 volts | ||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 650 microamps | ||||||||
| CMRR | 70 dB | ||||||||
| GBW | 1.4 MHz | 1.4 MHz | 1.4 MHz |