Single/ Dual Ultra Low Noise Wideband Operational Amplifier 8-SOIC -40 to 125
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Op-Amp, 300MHz Slew Rate, 750uV Offset, 8-Pin SOIC, Automotive Product overview: LMH6624MA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 300MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6624MA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201518-LMH6624MA
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 95MHz
Supply Current: 12mA
Amplifier Type: Voltage Feedback
Slew Rate: 400V/μs
Gain Bandwidth Product: 1.5GHz
Current - Input Bias: 13μA
Voltage - Input Offset: 100μV
Current - Output / Channel: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: LMH6624
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 12V, ±2.5V ~ 6V
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Precision Amplifiers Single/ Dual Ultra Low Noise Wideband Operational Amplifier 8-SOIC -40 to 125
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6624MA | LMH6624MA-ND | 687-LMH6624MA | 1201518-LMH6624MA | LMH6624MA | LMH6624MA | LMH6624MA | LMH6624MA |
| Product Name | LMH6624 Single/ Dual Ultra Low Noise Wideband Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Automotive 300MHz SOIC Operational Amplifier IC | Newest Parts - LMH6624MA | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Supply Voltage (VS) | 5 to 12 volts | 5 volts | ||||||
| VOS | 0.5000 millivolts | 0.1000 millivolts | ||||||
| Quiescent Current (IQ) | 16000 microamps | |||||||
| GBW | 1500 MHz | 1500 MHz | ||||||
| Slew Rate | 400 V/µs | 400 V/µs | 4.00E-4 V/µs | 400 V/µs |