Manufacturer: Texas Instruments
Win Source Part Number: 779423-LME49600TSBD
Output Type: Headphones, 2-Channel (Stereo)
Operating Supply Voltage: ±2.5 V ~ ±17 V
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: LME49600
Max Output Power x Channels @ Load: 500mW x 1 @ 32 Ohm
Family Name: LME49600
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
LME49600 Op Amp Evaluation Board Product overview: LME49600TSBD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, Evaluation Boards - Audio Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 789-LME49600TSBD can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 779423-LME49600TSBD | 789-LME49600TSBD |
| Product Name | Evaluation Boards - Audio Amplifiers - LME49600TSBD | Operational Amplifier IC |
| Supply Voltage (VS) | 2.5 to 17 volts |