Texas Instruments LMC7211-N Tiny CMOS Comparator with Rail-to-Rail Input LMC7211BIM

Description
Tiny CMOS Comparator with Rail-to-Rail Input 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Tiny CMOS Comparator with Rail-to-Rail Input 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC7211-N Tiny CMOS Comparator with Rail-to-Rail Input - LMC7211BIM - Texas Instruments
Dallas, TX, United States
LMC7211-N Tiny CMOS Comparator with Rail-to-Rail Input
LMC7211BIM
LMC7211-N Tiny CMOS Comparator with Rail-to-Rail Input LMC7211BIM
Tiny CMOS Comparator with Rail-to-Rail Input 8-SOIC -40 to 85

Tiny CMOS Comparator with Rail-to-Rail Input 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power 15V SOIC Linear Comparator IC
692-LMC7211BIM
Low-Power 15V SOIC Linear Comparator IC 692-LMC7211BIM
Low Power Comparator, 15V, Push-Pull Output, SOIC Product overview: LMC7211BIM from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7211BIM can be used for catalog matching and distributor lookup.

Low Power Comparator, 15V, Push-Pull Output, SOIC Product overview: LMC7211BIM from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7211BIM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LMC7211BIM - 1201283-LMC7211BIM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMC7211BIM
1201283-LMC7211BIM
Linear - Linear - Comparators - LMC7211BIM 1201283-LMC7211BIM
Manufacturer: Texas Instruments Win Source Part Number: 1201283-LMC7211BIM Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 30mA Output Type: Push-Pull Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 15mV at 5V Current - Input Bias (Maximum): 0.04pA at 5V Propagation Delay (Maximum): 10μs Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation Family Part Number: LMC7211 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 15V, ±1.35V ~ 7.5V Current - Quiescent (Maximum): 14μA CMRR, PSRR: 75dB CMRR, 80dB PSRR

Manufacturer: Texas Instruments
Win Source Part Number: 1201283-LMC7211BIM
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 30mA
Output Type: Push-Pull
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 15mV at 5V
Current - Input Bias (Maximum): 0.04pA at 5V
Propagation Delay (Maximum): 10μs
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Family Part Number: LMC7211
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 15V, ±1.35V ~ 7.5V
Current - Quiescent (Maximum): 14μA
CMRR, PSRR: 75dB CMRR, 80dB PSRR

Buy Now
 - LMC7211BIM - Rochester Electronics
Newburyport, MA, United States
LMC7211-N Low power, high voltage comparator with push-pull output

LMC7211-N Low power, high voltage comparator with push-pull output

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LMC7211BIM
Analog Comparators LMC7211BIM
Analog Comparators High-voltage low-power comparator 8-SOIC -40 to 85

Analog Comparators High-voltage low-power comparator 8-SOIC -40 to 85

Buy Now Datasheet
Comparators - LMC7211BIM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMC7211BIM
Comparators LMC7211BIM
Comparator

Comparator

Buy Now Datasheet
Comparators - LMC7211BIM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMC7211BIM
Comparators LMC7211BIM
Comparator General Purpose Push-Pull 8-SOIC

Comparator General Purpose Push-Pull 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Operational Amplifiers Analog Comparators Analog Comparators
Product Number LMC7211BIM 692-LMC7211BIM 1201283-LMC7211BIM LMC7211BIM LMC7211BIM LMC7211BIM LMC7211BIM
Product Name LMC7211-N Tiny CMOS Comparator with Rail-to-Rail Input Low-Power 15V SOIC Linear Comparator IC Linear - Linear - Comparators - LMC7211BIM Analog Comparators Comparators Comparators
Supply Voltage (VS) 2.7 to 15 volts 3 volts 2.7 to 15 volts
VOS 5 millivolts 15 millivolts 15 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Logic Output Push-Pull CMOS; Push-Pull
Package Type SOIC,SOT-23 Rail/Tube SOIC; SOIC8 SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC318ADLRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2 suppliers
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301Q2A - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
4 suppliers
TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details