Operational Amplifier, 4 Func, 7500uV Offset-Max, PDSO14
Operational Amplifier, 4 Func, 7500uV Offset-Max, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 136629-LMC6574BIM/NO
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.09 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 11 V
Operating Supply Current: 160μA
Channel Output Current: 6mA
Gain Bandwidth Product (GBP): 220kHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quad Low Voltage (2.7V to 3V) Operational Amplifier 14-SOIC -40 to 85 Product overview: LMC6574BIM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7V, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.7V, 3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6574BIM/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMC6574BIM/NOPB | 136629-LMC6574BIM/NOPB | 687-LMC6574BIM/NOPB | LMC6574BIM/NOPB | LMC6574BIM/NOPB | LMC6574BIM/NOPB | 815-LMC6574BIM/NOPB |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6574BIM/NOPB | Quad 2.7V 3V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4 CIRCUIT 14SOIC | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||
| Package Type | SOP; SOP14 | SOIC; 14-SOIC | Rail/Tube | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154, 3.90mm Width) |
| Life Cycle Stage | Obsolete | Active | Removed | Active | Removed; Obsolete | ||
| Supply Voltage (VS) | 2.7 to 11 volts | 2.7 to 11 volts | 2.7 volts | ||||
| Source Current (IS) | 0.1600 milliamps | 0.1600 milliamps | 0.1600 milliamps |