Wideband, Low Power, Variable Gain Amplifier 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 128652-LMH6504MMX/NO
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 150MHz
Amplifier Type: Variable Gain
Slew Rate: 1500 V/μs
Current - Input Bias: 1.4μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 7 V to 12 V, ±3.5 V to 6 V
Operating Supply Current: 11mA
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Variable Gain Amplifier 1 Circuit 8-VSSOP
150MHz Variable Gain Amplifier, 1-Ch, 5V, VSSOP Product overview: LMH6504MMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6504MMX/NOPB can be used for catalog matching and distributor lookup.
IC VARIABLE GAIN 1 CIRC 8VSSOP
IC VARIABLE GAIN 1 CIRC 8VSSOP
Variable Gain Amplifier 1 Circuit 8-VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6504MMX/NOPB | 128652-LMH6504MMX/NOPB | LMH6504MMX/NOPB-ND | 687-LMH6504MMX/NOPB | LMH6504MMX/NOPB | LMH6504MMX/NOPB | LMH6504MMX/NOPB |
| Product Name | LMH6504 Wideband, Low Power, Variable Gain Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6504MMX/NOPB | Instrumentation, Op Amps, Buffer Amps | 150MHz 5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Variable Gain Amplifiers | ||||||
| Standards and Certifications | RoHS | ||||||
| Supply Voltage (VS) | 7 to 12 volts | 7 volts | |||||
| Source Current (IS) | 11 milliamps | 11 milliamps | 11 milliamps | 11 milliamps | |||
| IBIAS | 1.4 µA | 1.4 µA |