Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 719032-LMH6640MFX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 190MHz
Supply Current: 4mA
Amplifier Type: Voltage Feedback
Slew Rate: 170V/μs
Gain Bandwidth Product: 62MHz
Current - Input Bias: 1μA
Voltage - Input Offset: 1mV
Current - Output / Channel: 100mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: LMH6640
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 16V, ±2.25V ~ 8V
190MHz Opamp, 1 Circuit, SOT-23-5, 170V/µs Slew Rate Product overview: LMH6640MFX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MHz, 170V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 190MHz, 170V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6640MFX can be used for catalog matching and distributor lookup.
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6640MFX-ND | 719032-LMH6640MFX | 687-LMH6640MFX | LMH6640MFX | LMH6640MFX | LMH6640MFX | LMH6640MFX |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6640MFX | 190MHz 170V SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | Single-Supply | |||||
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | |||
| Slew Rate | 170 V/µs | 170 V/µs | 170 V/µs | 1.70E-4 V/µs | 170 V/µs | 170 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOT; SC-74A, SOT-753 | Tape and Reel | Surface Mount | Surface Mount | SOT; SC-74A, SOT-753 |