Texas Instruments LMH6622 Dual Wideband, Low Noise, 160MHz, Operational Amplifiers LMH6622MA/NOPB

Description
Dual Wideband, Low Noise, 160MHz, Operational Amplifiers 8-SOIC -40 to 85
Request a Quote
Description
Dual Wideband, Low Noise, 160MHz, Operational Amplifiers 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMH6622 is a dual high-speed voltage feedback operational amplifier optimized for low noise, with a bandwidth of 160 MHz, a slew rate of 85 V/μs, and a supply current of 4.3 mA per amplifier. It operates from ±2.5 V to ±6 V dual supply or +5 V to +12 V single supply, with an input common-mode voltage range of −4.75 V to +5.7 V and an output voltage swing of ±4.6 V into a 100 Ω load. The device has an input voltage noise of 1.6 nV/√Hz and is stable for gains of +2 or higher. The LMH6622MA/NOPB is packaged in an 8-lead SOIC measuring 4.90 mm × 3.91 mm, with an operating temperature range of −40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The LMH6622 is a dual high-speed voltage feedback operational amplifier optimized for low noise, with a bandwidth of 160 MHz, a slew rate of 85 V/μs, and a supply current of 4.3 mA per amplifier. It operates from ±2.5 V to ±6 V dual supply or +5 V to +12 V single supply, with an input common-mode voltage range of −4.75 V to +5.7 V and an output voltage swing of ±4.6 V into a 100 Ω load. The device has an input voltage noise of 1.6 nV/√Hz and is stable for gains of +2 or higher. The LMH6622MA/NOPB is packaged in an 8-lead SOIC measuring 4.90 mm × 3.91 mm, with an operating temperature range of −40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
LMH6622 Dual Wideband, Low Noise, 160MHz, Operational Amplifiers - LMH6622MA/NOPB - Texas Instruments
Dallas, TX, United States
LMH6622 Dual Wideband, Low Noise, 160MHz, Operational Amplifiers
LMH6622MA/NOPB
LMH6622 Dual Wideband, Low Noise, 160MHz, Operational Amplifiers LMH6622MA/NOPB
Dual Wideband, Low Noise, 160MHz, Operational Amplifiers 8-SOIC -40 to 85

Dual Wideband, Low Noise, 160MHz, Operational Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6622MA/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6622MA/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMH6622MA/NOPB-ND
Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC

Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
 - LMH6622MA/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1500uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 1500uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
 - LMH6622MA/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1500uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 1500uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1219224-LMH6622MA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1219224-LMH6622MA/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1219224-LMH6622MA/NOPB
Win Source Part Number: 1219224-LMH6622MA/NO PB Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: LMH® Package: Tube Number of Circuits: 2 Standard Package: 95 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 160 MHz Amplifier Type: Voltage Feedback Slew Rate: 85V/µs Current - Input Bias: 4.7 µA Voltage - Input Offset: 200 µV Current - Supply: 4.3mA (x2 Channels) Current - Output / Channel: 90 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LMH6622MA/NOPB .; LMH6622MANOPB; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: *LMH6622MA/NOPB,-LMH 6622MA/NOPB-ND,TEXTI SLMH6622MA/NOPB,LMH6 622MANOPB,-LMH6622MA -NDR,2156-LMH6622MA/ NOPB-TI,LMH6622MA-ND R Base Product Number: LMH6622 Voltage - Supply Span (Min): 5 V Voltage - Supply Span (Max): 12 V

Win Source Part Number: 1219224-LMH6622MA/NOPB
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LMH®
Package: Tube
Number of Circuits: 2
Standard Package: 95
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 160 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 85V/µs
Current - Input Bias: 4.7 µA
Voltage - Input Offset: 200 µV
Current - Supply: 4.3mA (x2 Channels)
Current - Output / Channel: 90 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LMH6622MA/NOPB .; LMH6622MANOPB;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: *LMH6622MA/NOPB,-LMH6622MA/NOPB-ND,TEXTISLMH6622MA/NOPB,LMH6622MANOPB,-LMH6622MA-NDR,2156-LMH6622MA/NOPB-TI,LMH6622MA-NDR
Base Product Number: LMH6622
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 12 V

Buy Now Datasheet
Singapore, Singapore
Dual 160MHz 85V SOIC Operational Amplifier IC
687-LMH6622MA/NOPB
Dual 160MHz 85V SOIC Operational Amplifier IC 687-LMH6622MA/NOPB
Dual Op Amp, 160MHz BW, 85V/µs SR, 80dB CMRR, SOIC Product overview: LMH6622MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 85V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 85V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6622MA/NOPB can be used for catalog matching and distributor lookup.

Dual Op Amp, 160MHz BW, 85V/µs SR, 80dB CMRR, SOIC Product overview: LMH6622MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 85V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 85V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6622MA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amp, 160Mhz, 85V/us, Soic-8; No. Of A; Msl Texas Instruments - 28AH2853 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 160Mhz, 85V/us, Soic-8; No. Of A; Msl Texas Instruments
28AH2853
Op Amp, 160Mhz, 85V/us, Soic-8; No. Of A; Msl Texas Instruments 28AH2853
OP AMP, 160MHZ, 85V/US, SOIC-8; NO. OF A; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, 160MHZ, 85V/US, SOIC-8; NO. OF A; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6622MA/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6622MA/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6622MA/NOPB
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6622MA/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6622MA/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6622MA/NOPB
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMH6622MA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6622MA/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6622MA/NOPB
Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC

Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMH6622MA/NOPB
Operational Amplifiers - Op Amps LMH6622MA/NOPB
Operational Amplifiers - Op Amps Low Noise Dual Amp

Operational Amplifiers - Op Amps Low Noise Dual Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6622MA/NOPB LMH6622MA/NOPB-ND LMH6622MA/NOPB 1219224-LMH6622MA/NOPB 687-LMH6622MA/NOPB 28AH2853 LMH6622MA/NOPB LMH6622MA/NOPB LMH6622MA/NOPB LMH6622MA/NOPB
Product Name LMH6622 Dual Wideband, Low Noise, 160MHz, Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Dual 160MHz 85V SOIC Operational Amplifier IC Op Amp, 160Mhz, 85V/us, Soic-8; No. Of A; Msl Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 2 V/V
Supply Voltage (VS) 5 to 12 volts 9 volts 5 volts
VOS 1.2 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 6000 microamps
Unlock Full Specs
to access all available technical data