The LMH6550 is a high-performance differential operational amplifier designed for driving high-performance ADCs and balanced transmission lines. It is available in a VSSOP-8 package measuring 3.00mm × 3.00mm. The device features a 400MHz −3-dB bandwidth, a 90MHz 0.1-dB bandwidth, a 3000V/µs slew rate, and 8ns settling time to 0.1%. It supports enable/disable functionality with a 10ns response time and operates over a temperature range of −40°C to 85°C. The part meets ESD ratings of ±2000V HBM and ±200V MM.
Differential, High Speed Op Amp 8-VSSOP -40 to 85
Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP
LMH6550 400MHz, Differential, High Speed Op Amps
Operational Amplifiers - Op Amps 400MHz, Differential, High Speed Op Amps 8-VSSOP -40 to 85
IC OPAMP VFB 1 CIRCUIT 8VSSOP
IC OPAMP VFB 1 CIRCUIT 8VSSOP
Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6550MMX/NOPB | LMH6550MMX/NOPB-ND | LMH6550MMX/NOPB | LMH6550MMX/NOPB | LMH6550MMX/NOPB | LMH6550MMX/NOPB | LMH6550MMX/NOPB |
| Product Name | LMH6550 Differential, High Speed Op Amp | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 to 12 volts | 4.5 volts | |||||
| VOS | 5 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 24000 microamps | ||||||
| GBW | 400 MHz |