Buffer Amplifier, 110MHz, 300mA, 16V, PDSO8 Product overview: LMH6321MRX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MHz, 300mA, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 110MHz, 300mA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6321MRX can be used for catalog matching and distributor lookup.
Buffer Amplifier 1 Circuit 8-SO PowerPad
Buffer Amplifier 1 Circuit 8-SO PowerPad
IC BUFFER 1 CIRCUIT 8SOPWRPAD
IC BUFFER 1 CIRCUIT 8SOPWRPAD
IC BUFFER 1 CIRCUIT 8SOPWRPAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMH6321MRX | LMH6321MRX-ND | LMH6321MRX | LMH6321MRX | LMH6321MRX | LMH6321MRX |
| Product Name | 110MHz 300mA 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 18 volts | 5 volts | 5 volts | |||
| Slew Rate | 2900 V/µs | 2900 V/µs | 2900 V/µs | 0.0029 V/µs | 2900 V/µs | |
| Bandwidth | 110 MHz | 110 MHz | 110 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Tape and Reel | "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; 8-PowerSOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount |