The LMH6521 is a high-performance dual digitally controlled variable gain amplifier with independent channels, each offering a 31.5-dB gain range in 0.5-dB steps, a -3-dB bandwidth of 1200 MHz, and a maximum voltage gain of 26 dB. It features gain matching of ±0.04 dB and a noise figure of 7.3 dB at maximum gain. The device supports three gain control modes: parallel, SPI serial, and pulse mode. It operates from a single 5-V supply and includes independent channel power-down. The part is packaged in a thermally-enhanced 32-pin WQFN measuring 5.00 mm × 5.00 mm with an operating temperature range of -40°C to +85°C.
High Performance Dual DVGA 32-WQFN -40 to 85
Variable Gain Amplifier IC Signal Processing 32-WQFN (5x5)
Variable Gain Amplifier IC Signal Processing 32-WQFN (5x5)
Variable Gain Amplifier IC Signal Processing 32-WQFN (5x5)
LMH6521 HIGH PERFORMANCE DUAL DV Product overview: LMH6521SQE/NOPB from National Semiconductor is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, High-Performance, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LMH6521SQE/NOPB can be used for catalog matching and distributor lookup.
LMH6521 High Performance Dual DVGA
Manufacturer: Texas Instruments
Win Source Part Number: 118671-LMH6521SQE/NO
Packaging: Reel - TR
Type: Variable Gain Amplifier
Applications: Signal Processing
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 32-WQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC VGAIN AMP 32WQFN
IC VGAIN AMP 32WQFN
Special Purpose Amplifiers High Perf Dual DVGA
Variable Gain Amplifier IC Signal Processing 32-WQFN (5x5)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMH6521SQE/NOPB | 296-35191-2-ND | 771-LMH6521SQE/NOPB | LMH6521SQE/NOPB | 118671-LMH6521SQE/NOPB | LMH6521SQE/NOPB | 815-LMH6521SQE/NOPB | LMH6521SQE/NOPB | LMH6521SQE/NOPB | LMH6521SQE/NOPB |
| Product Name | LMH6521 High Performance Dual DVGA | Special Purpose Amplifiers | High-Performance Dual Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Special Purpose - LMH6521SQE/NOPB | Linear - Amplifiers - Special Purpose | IC VGAIN AMP 32WQFN | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Special Purpose Amplifiers | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||||||
| Package Type | WQFN | 32-WFQFN Exposed Pad | Bulk | WQFN32 | 32-WQFN (5x5) | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | ||
| Device Type | Variable Gain Amplifiers |