300 mA High Speed Buffer with Adjustable Current Limit 8-SO PowerPAD -40 to 125
Buffer Amplifier 1 Circuit 8-SO PowerPad
110MHz Buffer Amp, 300mA Output, 16V, 8-SO PowerPAD Product overview: LMH6321MR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MHz, 300mA, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 110MHz, 300mA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6321MR can be used for catalog matching and distributor lookup.
Buffer Amplifier 1 Circuit 8-SO PowerPad
IC BUFFER 1 CIRCUIT 8SOPWRPAD
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6321MR | LMH6321MR-ND | 687-LMH6321MR | LMH6321MR | LMH6321MR |
| Product Name | LMH6321 300 mA High Speed Buffer with Adjustable Current Limit | Instrumentation, Op Amps, Buffer Amps | 110MHz 300mA 16V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Slew Rate | 1800 V/µs | 2900 V/µs | 2900 V/µs | 2900 V/µs | 0.0029 V/µs |
| Supply Voltage (VS) | 5 to 32 volts | 18 volts | 5 volts | ||
| VOS | 35 millivolts | 4 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | DDPAK/TO-263,SO PowerPAD | "8-PowerSOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-PowerSOIC (0.154\", 3.90mm Width) | Surface Mount |