Dual Wideband, Low Noise, Voltage Feedback Op Amp 8-SOIC -40 to 85
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: LMH6628MA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6628MA can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1201528-LMH6628MA
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 300MHz
Supply Current: 9mA
Amplifier Type: Voltage Feedback
Slew Rate: 550V/μs
Gain Bandwidth Product: 200MHz
Current - Input Bias: 700nA
Voltage - Input Offset: 500μV
Current - Output / Channel: 85mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: LMH6628
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 12V, ±2.5V ~ 6V
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Operational Amplifiers - Op Amps Dual Wideband, Low Noise, Voltage Feedback Op Amp 8-SOIC -40 to 85
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6628MA | 687-LMH6628MA | LMH6628MA-ND | 1201528-LMH6628MA | LMH6628MA | LMH6628MA | LMH6628MA | LMH6628MA | LMH6628MA |
| Product Name | LMH6628 Dual Wideband, Low Noise, Voltage Feedback Op Amp | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6628MA | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 12 volts | ||||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 12500 microamps | ||||||||
| GBW | 300 MHz | 200 MHz | 200 MHz | 200 MHz |