Texas Instruments LMH6609 900MHz Voltage Feedback Op Amp LMH6609MAX/NOPB

Description
900MHz Voltage Feedback Op Amp 8-SOIC -40 to 85
Request a Quote
Description
900MHz Voltage Feedback Op Amp 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMH6609MAX/NOPB is a 900MHz voltage feedback operational amplifier in an 8-pin SOIC package, designed for high-speed applications including video signal processing and A/D input driving. It operates over a -40°C to +85°C temperature range with a supply voltage of 6.6V to 12V and a typical supply current of 7mA at 10V. The device offers a unity-gain bandwidth of 900MHz, a slew rate of 1400V/μs, and a linear output current of ±90mA. It features differential gain of 0.01% and differential phase of 0.026°, making it suitable for video applications. The part is RoHS compliant and has a moisture sensitivity level of 1 with a peak reflow temperature of 260°C.

Datasheet Summary
Powered by GS/AI

The LMH6609MAX/NOPB is a 900MHz voltage feedback operational amplifier in an 8-pin SOIC package, designed for high-speed applications including video signal processing and A/D input driving. It operates over a -40°C to +85°C temperature range with a supply voltage of 6.6V to 12V and a typical supply current of 7mA at 10V. The device offers a unity-gain bandwidth of 900MHz, a slew rate of 1400V/μs, and a linear output current of ±90mA. It features differential gain of 0.01% and differential phase of 0.026°, making it suitable for video applications. The part is RoHS compliant and has a moisture sensitivity level of 1 with a peak reflow temperature of 260°C.

Suppliers

Company
Product
Description
Supplier Links
LMH6609 900MHz Voltage Feedback Op Amp - LMH6609MAX/NOPB - Texas Instruments
Dallas, TX, United States
LMH6609 900MHz Voltage Feedback Op Amp
LMH6609MAX/NOPB
LMH6609 900MHz Voltage Feedback Op Amp LMH6609MAX/NOPB
900MHz Voltage Feedback Op Amp 8-SOIC -40 to 85

900MHz Voltage Feedback Op Amp 8-SOIC -40 to 85

Buy Now Datasheet
 - LMH6609MAX/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 2500uV Offset-Max, 110MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 1 Func, 2500uV Offset-Max, 110MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
 - LMH6609MAX/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 2500uV Offset-Max, 110MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 1 Func, 2500uV Offset-Max, 110MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6609MAX/NOPB - 123553-LMH6609MAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6609MAX/NOPB
123553-LMH6609MAX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6609MAX/NOPB 123553-LMH6609MAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 123553-LMH6609MAX/NO PB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 900MHz Amplifier Type: Voltage Feedback Slew Rate: 1400 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 800μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 6 V to 12 V, ±3 V to 6 V Operating Supply Current: 7mA Channel Output Current: 90mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 123553-LMH6609MAX/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 900MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1400 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 6 V to 12 V, ±3 V to 6 V
Operating Supply Current: 7mA
Channel Output Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMH6609MAX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMH6609MAX/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMH6609MAX/NOPBDKR-ND
IC OP AMP 1CH 8-SOIC

IC OP AMP 1CH 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMH6609MAX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMH6609MAX/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMH6609MAX/NOPBTR-ND
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMH6609MAX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMH6609MAX/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps 296-LMH6609MAX/NOPBCT-ND
IC OP AMP 1CH 8-SOIC

IC OP AMP 1CH 8-SOIC

Buy Now Datasheet
Singapore, Singapore
900MHz 1400V SOIC Operational Amplifier IC
687-LMH6609MAX/NOPB
900MHz 1400V SOIC Operational Amplifier IC 687-LMH6609MAX/NOPB
900MHz Op Amp, 1400V/µs Slew Rate, SOIC, 1-Ch Product overview: LMH6609MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz, 1400V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900MHz, 1400V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6609MAX/NOPB can be used for catalog matching and distributor lookup.

900MHz Op Amp, 1400V/µs Slew Rate, SOIC, 1-Ch Product overview: LMH6609MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz, 1400V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900MHz, 1400V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6609MAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6609MAX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6609MAX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6609MAX/NOPB
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6609MAX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6609MAX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6609MAX/NOPB
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMH6609MAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6609MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6609MAX/NOPB
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6609MAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6609MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6609MAX/NOPB
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMH6609MAX/NOPB
Operational Amplifiers - Op Amps LMH6609MAX/NOPB
Operational Amplifiers - Op Amps 900MHz Voltage Feedback Op Amp 8-SOIC -40 to 85

Operational Amplifiers - Op Amps 900MHz Voltage Feedback Op Amp 8-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6609MAX/NOPB LMH6609MAX/NOPB 123553-LMH6609MAX/NOPB 296-LMH6609MAX/NOPBDKR-ND 687-LMH6609MAX/NOPB LMH6609MAX/NOPB LMH6609MAX/NOPB LMH6609MAX/NOPB LMH6609MAX/NOPB
Product Name LMH6609 900MHz Voltage Feedback Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6609MAX/NOPB Instrumentation, Op Amps, Buffer Amps 900MHz 1400V SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 6 to 12 volts 6 to 12 volts 6 volts 6 volts
VOS 2.5 millivolts 0.8000 millivolts 0.8000 millivolts
Quiescent Current (IQ) 8500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
INA114 Precision Instrumentation Amplifier - INA114BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
10 suppliers
LM10QML Operational Amplifier and Voltage Reference - 5962-8760401GA - Texas Instruments
Specs
Supply Voltage (VS) 1.1 to 45 volts
VOS 2 millivolts
Quiescent Current (IQ) 400 microamps
View Details
5 suppliers