Texas Instruments LMH6609 900MHz Voltage Feedback Op Amp LMH6609MF/NOPB

Description
900MHz Voltage Feedback Op Amp 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
900MHz Voltage Feedback Op Amp 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6609 900MHz Voltage Feedback Op Amp - LMH6609MF/NOPB - Texas Instruments
Dallas, TX, United States
LMH6609 900MHz Voltage Feedback Op Amp
LMH6609MF/NOPB
LMH6609 900MHz Voltage Feedback Op Amp LMH6609MF/NOPB
900MHz Voltage Feedback Op Amp 5-SOT-23 -40 to 85

900MHz Voltage Feedback Op Amp 5-SOT-23 -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6609MF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6609MF/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMH6609MF/NOPBDKR-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6609MF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6609MF/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMH6609MF/NOPBTR-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6609MF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6609MF/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMH6609MF/NOPBCT-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Singapore, Singapore
900MHz 1400V SOT-23 Operational Amplifier IC
687-LMH6609MF/NOPB
900MHz 1400V SOT-23 Operational Amplifier IC 687-LMH6609MF/NOPB
900MHz Op Amp, 1400V/µs Slew Rate, SOT-23, 1-Ch Product overview: LMH6609MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz, 1400V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900MHz, 1400V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6609MF/NOPB can be used for catalog matching and distributor lookup.

900MHz Op Amp, 1400V/µs Slew Rate, SOT-23, 1-Ch Product overview: LMH6609MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz, 1400V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900MHz, 1400V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6609MF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6609MF/NOPB - 779471-LMH6609MF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6609MF/NOPB
779471-LMH6609MF/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6609MF/NOPB 779471-LMH6609MF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779471-LMH6609MF/NOP B Series: VIP10 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 900MHz Amplifier Type: Voltage Feedback Current - Input Bias: 2μA Voltage - Input Offset: 800μV Family Name: LMH6609 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: SOT-23-5 Output Current per Channel: 90mA SR - Slew Rate: 1400 V/μs Dual Supply Voltage (±): 6 V ~ 12 V, ±3 V ~ 6 V Alternative Parts (Cross-Reference): EL5135IWZ; EL5131IWZ; EL5135IWZ-T7A; EL5151IW-T7A; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779471-LMH6609MF/NOPB
Series: VIP10
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 900MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 2μA
Voltage - Input Offset: 800μV
Family Name: LMH6609
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: SOT-23-5
Output Current per Channel: 90mA
SR - Slew Rate: 1400 V/μs
Dual Supply Voltage (±): 6 V ~ 12 V, ±3 V ~ 6 V
Alternative Parts (Cross-Reference): EL5135IWZ; EL5131IWZ; EL5135IWZ-T7A; EL5151IW-T7A;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6609MF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6609MF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6609MF/NOPB
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site
Ic, Op-Amp Volt Feedback Sot23-5; No. Of Amplifiers Texas Instruments - 28AH2850 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op-Amp Volt Feedback Sot23-5; No. Of Amplifiers Texas Instruments
28AH2850
Ic, Op-Amp Volt Feedback Sot23-5; No. Of Amplifiers Texas Instruments 28AH2850
IC, OP-AMP VOLT FEEDBACK SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:900MHz; Slew Rate:1400V/µs; Supply Voltage Range:6V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP-AMP VOLT FEEDBACK SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:900MHz; Slew Rate:1400V/µs; Supply Voltage Range:6V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMH6609MF/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMH6609MF/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6609MF/NOPB
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6609MF/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6609MF/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6609MF/NOPB
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6609MF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6609MF/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6609MF/NOPB
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMH6609MF/NOPB
Operational Amplifiers - Op Amps LMH6609MF/NOPB
Operational Amplifiers - Op Amps 900MHz Vtg Feedback Op Amp

Operational Amplifiers - Op Amps 900MHz Vtg Feedback Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6609MF/NOPB LMH6609MF/NOPBDKR-ND 687-LMH6609MF/NOPB 779471-LMH6609MF/NOPB LMH6609MF/NOPB 28AH2850 LMH6609MF/NOPB LMH6609MF/NOPB LMH6609MF/NOPB LMH6609MF/NOPB
Product Name LMH6609 900MHz Voltage Feedback Op Amp Instrumentation, Op Amps, Buffer Amps 900MHz 1400V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6609MF/NOPB Integrated Circuits (ICs) - Linear - Amplifiers Ic, Op-Amp Volt Feedback Sot23-5; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 6 to 12 volts 6.6 to 12 volts 6 volts 6 volts
VOS 2.5 millivolts 0.8000 millivolts 0.8000 millivolts 0.8000 millivolts
Quiescent Current (IQ) 8500 microamps
Unlock Full Specs
to access all available technical data