Tiny CMOS Comparator with Rail-to-Rail Input 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 071574-LMC7211AIM5
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 14μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Security, Sensing & Instrumentation
Low Power Comparator, 15V, 14uA, Push-Pull, SOT-23 Product overview: LMC7211AIM5 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15V, 14uA, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 15V, 14uA, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7211AIM5 can be used for catalog matching and distributor lookup.
IC COMPAR TINY R-R CMOS SOT23-5
Analog Comparators Tiny CMOS Cmptr w/ RR Input
Comparator General Purpose Push-Pull SOT-23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LMC7211AIM5 | 071574-LMC7211AIM5 | 692-LMC7211AIM5 | LMC7211AIM5 | LMC7211AIM5 | LMC7211AIM5 |
| Product Name | LMC7211-N Tiny CMOS Comparator with Rail-to-Rail Input | Linear - Linear - Comparators - LMC7211AIM5 | Low-Power 15V 14uA SOT-23 Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators |
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Output | Push-Pull | CMOS; Push-Pull |