Tiny CMOS Comparator with Rail-to-Rail Input 5-SOT-23 -40 to 85
Low Power Comparator, 15V, 14uA, Push-Pull Output, SOT-23 Product overview: LMC7211BIM5/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15V, 14uA, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 15V, 14uA, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7211BIM5/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 108717-LMC7211BIM5/N
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 14μA
Voltage - Input Offset (Max): 15mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Power Management
Comparator General Purpose Push-Pull SOT-23-5
MICROPOWER COMPARATOR, SINGLE, 4 US SOT2; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Analog Comparators Tiny CMOS Comparator
IC COMPAR TINY R-R CMOS SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LMC7211BIM5/NOPB | 692-LMC7211BIM5/NOPB | 5344260P | 1218823 | 108717-LMC7211BIM5/NOPB | LMC7211BIM5/NOPB | 31AH1875 | LMC7211BIM5/NOPB | LMC7211BIM5/NOPB |
| Product Name | LMC7211-N Tiny CMOS Comparator with Rail-to-Rail Input | Low-Power 15V 14uA SOT-23 Linear Comparator IC | Comparators | Comparators | Linear - Linear - Comparators - LMC7211BIM5/NOPB | Comparators | Micropower Comparator, Single, 4 Us Sot2; Msl Texas Instruments | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | 3 to 12 volts | 2.7 to 15 volts | |||||
| VOS | 5 millivolts | 15 millivolts | 15 millivolts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |