Tiny CMOS Comparator with Rail-to-Rail Input 5-SOT-23 -40 to 85
Low Power Comparator, 15V, Push-Pull, SOT-23 Product overview: LMC7211BIM5X from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 15V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7211BIM5X can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201285-LMC7211BIM5X
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 30mA
Output Type: Push-Pull
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Voltage - Input Offset (Maximum): 15mV at 5V
Current - Input Bias (Maximum): 0.04pA at 5V
Propagation Delay (Maximum): 10μs
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Family Part Number: LMC7211
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 15V, ±1.35V ~ 7.5V
Current - Quiescent (Maximum): 14μA
CMRR, PSRR: 75dB CMRR, 80dB PSRR
Comparator General Purpose Push-Pull SOT-23-5
Analog Comparators High-voltage low-power comparator 5-SOT-23 -40 to 85
IC COMPAR TNY CMOS RR IN SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LMC7211BIM5X | 692-LMC7211BIM5X | 1201285-LMC7211BIM5X | LMC7211BIM5X | LMC7211BIM5X | LMC7211BIM5X |
| Product Name | LMC7211-N Tiny CMOS Comparator with Rail-to-Rail Input | Low-Power 15V SOT-23 Linear Comparator IC | Linear - Linear - Comparators - LMC7211BIM5X | Comparators | Analog Comparators | Linear - Comparators |
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | |||
| VOS | 5 millivolts | 15 millivolts | 15 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Output | Push-Pull | CMOS; Push-Pull |