Single/ Dual Ultra Low Noise Wideband Operational Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1055298-LMH6624MA/NO
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 95MHz
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 13μA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 12mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5GHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 1 Circuit 8-SOIC
LMH6624 SINGLE ULTRA LOW N Product overview: LMH6624MA/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6624MA/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 750uV Offset-Max, BIPolar, PDSO8
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
OP AMP, 1.5GHZ, 400V/US, SOIC-8; NO. OF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Precision Amplifiers Ultra Low Noise Wideband Op Amp
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6624MA/NOPB | 1055298-LMH6624MA/NOPB | LMH6624MA/NOPB-ND | 687-LMH6624MA/NOPB | 1977357 | LMH6624MA/NOPB | LMH6624MA/NOPB | LMH6624MA/NOPB | 26AJ6988 | LMH6624MA/NOPB | LMH6624MA/NOPB |
| Product Name | LMH6624 Single/ Dual Ultra Low Noise Wideband Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6624MA/NOPB | Instrumentation, Op Amps, Buffer Amps | Low-Power Operational Amplifier IC | Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 1.5Ghz, 400V/us, Soic-8; No. Of; Msl Texas Instruments | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 12 volts | 5 volts | |||||||
| VOS | 0.5000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||||
| Quiescent Current (IQ) | 16000 microamps | ||||||||||
| GBW | 1500 MHz | 1500 MHz | 1500 MHz |