The LMH32401IRGTR is a programmable gain transimpedance amplifier designed for light detection and ranging (LIDAR) applications and laser distance measurement systems. It offers two gain settings of 2 kΩ and 20 kΩ, with a bandwidth of 450 MHz at the lower gain and 275 MHz at the higher gain. The input-referred noise is 250 nA RMS for the 2 kΩ gain and 49 nA RMS for the 20 kΩ gain. The amplifier features an integrated ambient light cancellation circuit, a 100-mA protection clamp, and a wide output swing of 1.5 VPP, making it suitable for driving a 100-Oc load. The device operates with a quiescent current of 30 mA and is available in a 16-pin VQFN package or as a bare die. It is rated for a temperature range of -40 to +125°C, which enhances its applicability in various environments. The LMH32401IRGTR is particularly useful in applications such as scanning LIDAR for drones and industrial robots, as well as optical time-of-flight position sensors.
Transimpedance Amplifier IC Optical 16-VQFN (3x3)
IC POWER
Transimpedance Amplifier IC Optical 16-VQFN (3x3)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-LMH32401IRGTR-ND | LMH32401IRGTR | LMH32401IRGTR | LMH32401IRGTR | LMH32401IRGTR |
| Product Name | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Special Purpose Amplifiers |
| Package Type | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | Surface Mount |