Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1201262-LMC6762AIMX
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 30mA
Output Type: Push-Pull, Rail-to-Rail
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 0.04pA at 5V
Propagation Delay (Maximum): 10μs
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: LMC6762
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 15V, ±1.35V ~ 7.5V
Current - Quiescent (Maximum): 20μA
CMRR, PSRR: 75dB CMRR, 80dB PSRR
Dual CMOS Comparator, Rail-to-Rail In, Push-Pull Out, 2.7-15V, 20uA, 8-SOIC Product overview: LMC6762AIMX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 20uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 15V, 20uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6762AIMX can be used for catalog matching and distributor lookup.
LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output
LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output
IC COMPAR DUAL MICPWR CMOS 8SOIC
Comparator General Purpose Push-Pull, Rail-to-Rail 8-SOIC
Analog Comparators Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output 8-SOIC -40 to 85
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMC6762AIMX | 1201262-LMC6762AIMX | 692-LMC6762AIMX | LMC6762AIMX | LMC6762AIMX | LMC6762AIMX | LMC6762AIMX |
| Product Name | LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output | Linear - Linear - Comparators - LMC6762AIMX | Dual 15V 20uA SOIC Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators | |
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Push-Pull | CMOS; Push-Pull, Rail-to-Rail | |||||
| Package Type | SOIC | Tape and Reel | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) |