Single/ Dual Ultra Low Noise Wideband Operational Amplifier 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 133680-LMH6624MFX/NO
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 95MHz
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 13μA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 12mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5GHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
1.5GHz GBW Op Amp, 95MHz BW, 400V/µs SR, SOT-23, 1-Ch Product overview: LMH6624MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 95MHz, 400V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5GHz, 95MHz, 400V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6624MFX/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 750uV Offset-Max, BIPolar, PDSO5
IC OP AMP 1CH SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OP AMP 1CH SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Precision Amplifiers Single/ Dual Ultra Low Noise Wideband Operational Amplifier 5-SOT-23 -40 to 125
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6624MFX/NOPB | 133680-LMH6624MFX/NOPB | 687-LMH6624MFX/NOPB | LMH6624MFX/NOPB | 296-LMH6624MFX/NOPBDKR-ND | LMH6624MFX/NOPB | LMH6624MFX/NOPB | LMH6624MFX/NOPB | LMH6624MFX/NOPB | LMH6624MFX/NOPB |
| Product Name | LMH6624 Single/ Dual Ultra Low Noise Wideband Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6624MFX/NOPB | 1.5GHz 95MHz 400V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 6 volts | 5 volts | ||||||
| VOS | 0.5000 millivolts | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| Quiescent Current (IQ) | 16000 microamps | |||||||||
| GBW | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz |