Texas Instruments LMH6551 Differential, High Speed Op Amp LMH6551MM/NOPB

Description
Differential, High Speed Op Amp 8-VSSOP -40 to 85
Request a Quote
Description
Differential, High Speed Op Amp 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMH6551 is a differential, high-speed operational amplifier designed for driving ADCs and transmitting signals over balanced lines such as CAT 5 cables. It is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm. The device supports a supply voltage range up to ±6.6 V, operates over a temperature range of -40°C to 85°C, and features a 370 MHz -3 dB bandwidth, 50 MHz 0.1 dB bandwidth, 2400 V/µs slew rate, and 18 ns settling time to 0.05%. It exhibits -94 dB HD2 and -96 dB HD3 distortion at 5 MHz and meets the ANSI/ESDA/JEDEC JS-001 human-body model ESD rating of ±2000 V. The part includes a common-mode input voltage pin and no connection pin, with output currents limited by power dissipation constraints.

Datasheet Summary
Powered by GS/AI

The LMH6551 is a differential, high-speed operational amplifier designed for driving ADCs and transmitting signals over balanced lines such as CAT 5 cables. It is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm. The device supports a supply voltage range up to ±6.6 V, operates over a temperature range of -40°C to 85°C, and features a 370 MHz -3 dB bandwidth, 50 MHz 0.1 dB bandwidth, 2400 V/µs slew rate, and 18 ns settling time to 0.05%. It exhibits -94 dB HD2 and -96 dB HD3 distortion at 5 MHz and meets the ANSI/ESDA/JEDEC JS-001 human-body model ESD rating of ±2000 V. The part includes a common-mode input voltage pin and no connection pin, with output currents limited by power dissipation constraints.

Suppliers

Company
Product
Description
Supplier Links
LMH6551 Differential, High Speed Op Amp - LMH6551MM/NOPB - Texas Instruments
Dallas, TX, United States
LMH6551 Differential, High Speed Op Amp
LMH6551MM/NOPB
LMH6551 Differential, High Speed Op Amp LMH6551MM/NOPB
Differential, High Speed Op Amp 8-VSSOP -40 to 85

Differential, High Speed Op Amp 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
370MHz 2400V MSOP Operational Amplifier IC
687-LMH6551MM/NOPB
370MHz 2400V MSOP Operational Amplifier IC 687-LMH6551MM/NOPB
370MHz High Speed Op Amp, 2400V/µs Slew Rate, 70dB CMRR, 1Ch, MSOP Product overview: LMH6551MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 2400V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 2400V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6551MM/NOPB can be used for catalog matching and distributor lookup.

370MHz High Speed Op Amp, 2400V/µs Slew Rate, 70dB CMRR, 1Ch, MSOP Product overview: LMH6551MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 2400V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 2400V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6551MM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6551MM/NOPB - 1055275-LMH6551MM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6551MM/NOPB
1055275-LMH6551MM/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6551MM/NOPB 1055275-LMH6551MM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055275-LMH6551MM/NO PB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 370MHz Amplifier Type: Voltage Feedback Slew Rate: 2400 V/μs Current - Input Bias: 4μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V Operating Supply Current: 12.5mA Channel Output Current: 65mA Alternative Parts (Cross-Reference): ADA4899-1YCPZ-R2; MAX410MSA/PR+; MAX410BCSA; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1055275-LMH6551MM/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 370MHz
Amplifier Type: Voltage Feedback
Slew Rate: 2400 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 12.5mA
Channel Output Current: 65mA
Alternative Parts (Cross-Reference): ADA4899-1YCPZ-R2; MAX410MSA/PR+; MAX410BCSA;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6551MM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6551MM/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMH6551MM/NOPBTR-ND
Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP

Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6551MM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6551MM/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMH6551MM/NOPBCT-ND
Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP

Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6551MM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6551MM/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMH6551MM/NOPBDKR-ND
Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP

Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP

Buy Now Datasheet
IC OPAMP VFB 1 CIRCUIT 8VSSOP - 815-LMH6551MM/NOPB - Utmel Electronic Limited
Hong Kong, China
IC OPAMP VFB 1 CIRCUIT 8VSSOP
815-LMH6551MM/NOPB
IC OPAMP VFB 1 CIRCUIT 8VSSOP 815-LMH6551MM/NOPB
IC OPAMP VFB 1 CIRCUIT 8VSSOP

IC OPAMP VFB 1 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6551MM/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6551MM/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6551MM/NOPB
IC OPAMP VFB 1 CIRCUIT 8VSSOP

IC OPAMP VFB 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMH6551MM/NOPB
Operational Amplifiers - Op Amps LMH6551MM/NOPB
Operational Amplifiers - Op Amps Diff Hi Speed Op Amp

Operational Amplifiers - Op Amps Diff Hi Speed Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6551MM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6551MM/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6551MM/NOPB
IC OPAMP VFB 1 CIRCUIT 8VSSOP

IC OPAMP VFB 1 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMH6551MM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6551MM/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6551MM/NOPB
Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP

Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMH6551MM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMH6551MM/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6551MM/NOPB
IC OPAMP VFB 1 CIRCUIT 8VSSOP

IC OPAMP VFB 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6551MM/NOPB 687-LMH6551MM/NOPB 1055275-LMH6551MM/NOPB LMH6551MM/NOPBTR-ND 815-LMH6551MM/NOPB LMH6551MM/NOPB LMH6551MM/NOPB LMH6551MM/NOPB LMH6551MM/NOPB LMH6551MM/NOPB
Product Name LMH6551 Differential, High Speed Op Amp 370MHz 2400V MSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6551MM/NOPB Instrumentation, Op Amps, Buffer Amps IC OPAMP VFB 1 CIRCUIT 8VSSOP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 12 volts 6 volts 3 to 12 volts 3 volts 3 volts
VOS 5 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 13500 microamps
GBW 370 MHz
Unlock Full Specs
to access all available technical data

Similar Products

BUF12840 12 Channel Gamma Buffer with Dual Memory Banks - BUF12840AIRGET - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 9 to 20 volts
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
7 suppliers
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
Instrumentation, OP Amps, Buffer Amps - CLC406AJ-QML - Quarktwin Technology Ltd.
Specs
Standards RoHS
VOS 12 millivolts
IBIAS 24 µA
View Details
TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9550404QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details