Voltage Feedback Amplifier 1 Circuit SOT-23-5
900MHz Op Amp, 1400V/µs Slew Rate, SOT-23, 1-Ch Product overview: LMH6609MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz, 1400V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900MHz, 1400V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6609MF can be used for catalog matching and distributor lookup.
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6609MFTR-ND | 687-LMH6609MF | LMH6609MF | LMH6609MF | LMH6609MF |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 900MHz 1400V SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 7 milliamps | 7 milliamps | 7 milliamps | ||
| Slew Rate | 1400 V/µs | 1400 V/µs | 0.0014 V/µs | 1400 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOT; SC-74A, SOT-753 | Tape and Reel | Surface Mount | SOT; SC-74A, SOT-753 | |
| Supply Voltage (VS) | 6 volts | 6 volts |