Texas Instruments LMH6639 190MHz Rail-to-Rail Output Amplifier with Disable LMH6639MF/NOPB

Description
190MHz Rail-to-Rail Output Amplifier with Disable 6-SOT-23 -40 to 85
Request a Quote
Description
190MHz Rail-to-Rail Output Amplifier with Disable 6-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMH6639 is a voltage feedback operational amplifier with rail-to-rail output drive capability of 110mA and a bandwidth of 190MHz, designed for low-voltage applications including video buffering and ADC interfacing. It is available in a SOT-23-6 package, measuring 2.9mm x 1.6mm x 1.15mm, and operates over a temperature range of -40°C to +85°C. The device consumes 3.6mA at no load and includes a disable mode with 400μA supply current. Output swing extends to within 30mV of the supply rails, and input common-mode voltage ranges from -0.2V to 4V. It features a slew rate of 172V/μs, settling time of 33ns, and supports supply voltages from 3V to 12V.

Datasheet Summary
Powered by GS/AI

The LMH6639 is a voltage feedback operational amplifier with rail-to-rail output drive capability of 110mA and a bandwidth of 190MHz, designed for low-voltage applications including video buffering and ADC interfacing. It is available in a SOT-23-6 package, measuring 2.9mm x 1.6mm x 1.15mm, and operates over a temperature range of -40°C to +85°C. The device consumes 3.6mA at no load and includes a disable mode with 400μA supply current. Output swing extends to within 30mV of the supply rails, and input common-mode voltage ranges from -0.2V to 4V. It features a slew rate of 172V/μs, settling time of 33ns, and supports supply voltages from 3V to 12V.

Suppliers

Company
Product
Description
Supplier Links
LMH6639 190MHz Rail-to-Rail Output Amplifier with Disable - LMH6639MF/NOPB - Texas Instruments
Dallas, TX, United States
LMH6639 190MHz Rail-to-Rail Output Amplifier with Disable
LMH6639MF/NOPB
LMH6639 190MHz Rail-to-Rail Output Amplifier with Disable LMH6639MF/NOPB
190MHz Rail-to-Rail Output Amplifier with Disable 6-SOT-23 -40 to 85

190MHz Rail-to-Rail Output Amplifier with Disable 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
190MHz 112mA SOT-23 Operational Amplifier IC
687-LMH6639MF/NOPB
190MHz 112mA SOT-23 Operational Amplifier IC 687-LMH6639MF/NOPB
190MHz Op Amp, 112mA Output, SOT-23, Rail-to-Rail Product overview: LMH6639MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MHz, 112mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 190MHz, 112mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6639MF/NOPB can be used for catalog matching and distributor lookup.

190MHz Op Amp, 112mA Output, SOT-23, Rail-to-Rail Product overview: LMH6639MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MHz, 112mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 190MHz, 112mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6639MF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6639MF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6639MF/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMH6639MF/NOPBDKR-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6639MF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6639MF/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMH6639MF/NOPBCT-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6639MF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6639MF/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMH6639MF/NOPBTR-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6639MF/NOPB - 136919-LMH6639MF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6639MF/NOPB
136919-LMH6639MF/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6639MF/NOPB 136919-LMH6639MF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 136919-LMH6639MF/NOP B Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 228MHz Amplifier Type: Voltage Feedback Slew Rate: 200 V/μs Current - Input Bias: 1.4μA Voltage - Input Offset: 1.3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V Operating Supply Current: 4.18mA Channel Output Current: 112mA Gain Bandwidth Product (GBP): 90MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Portable Devices, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 136919-LMH6639MF/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 228MHz
Amplifier Type: Voltage Feedback
Slew Rate: 200 V/μs
Current - Input Bias: 1.4μA
Voltage - Input Offset: 1.3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 4.18mA
Channel Output Current: 112mA
Gain Bandwidth Product (GBP): 90MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Portable Devices, Sensing & Instrumentation

Buy Now Datasheet
Op Amp, 190Mhz, 172V/us, Sot-23-6; No. O; Msl Texas Instruments - 29AH6122 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 190Mhz, 172V/us, Sot-23-6; No. O; Msl Texas Instruments
29AH6122
Op Amp, 190Mhz, 172V/us, Sot-23-6; No. O; Msl Texas Instruments 29AH6122
OP AMP, 190MHZ, 172V/US, SOT-23-6; NO. O; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, 190MHZ, 172V/US, SOT-23-6; NO. O; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6639MF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6639MF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6639MF/NOPB
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
LMH6639MF/NOPB
High Speed Operational Amplifiers LMH6639MF/NOPB
High Speed Operational Amplifiers 190MHZ RRO AMP W/ DISABLE

High Speed Operational Amplifiers 190MHZ RRO AMP W/ DISABLE

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6639MF/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMH6639MF/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6639MF/NOPB
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6639MF/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMH6639MF/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6639MF/NOPB
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6639MF/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6639MF/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6639MF/NOPB
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6639MF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6639MF/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6639MF/NOPB
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6639MF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6639MF/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6639MF/NOPB
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6639MF/NOPB 687-LMH6639MF/NOPB LMH6639MF/NOPBDKR-ND 136919-LMH6639MF/NOPB 29AH6122 LMH6639MF/NOPB LMH6639MF/NOPB LMH6639MF/NOPB LMH6639MF/NOPB LMH6639MF/NOPB LMH6639MF/NOPB
Product Name LMH6639 190MHz Rail-to-Rail Output Amplifier with Disable 190MHz 112mA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6639MF/NOPB Op Amp, 190Mhz, 172V/us, Sot-23-6; No. O; Msl Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC,SOT-23 Tape and Reel SOT; SOT-23-6 SOT; SOT23; SOT-23-6 -40degC ~ 85degC Surface Mount Surface Mount SOT; SOT23; SOT-23-6
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 12 volts 3 to 12 volts 3 volts
Slew Rate 172 V/µs 200 V/µs 200 V/µs 2.00E-4 V/µs 200 V/µs 200 V/µs 200 V/µs
Unlock Full Specs
to access all available technical data