Texas Instruments LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output LMC6762BIM

Description
Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output - LMC6762BIM - Texas Instruments
Dallas, TX, United States
LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output
LMC6762BIM
LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output LMC6762BIM
Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output 8-SOIC -40 to 85

Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Comparators - LMC6762BIM - 1201263-LMC6762BIM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMC6762BIM
1201263-LMC6762BIM
Linear - Linear - Comparators - LMC6762BIM 1201263-LMC6762BIM
Manufacturer: Texas Instruments Win Source Part Number: 1201263-LMC6762BIM Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 30mA Output Type: Push-Pull, Rail-to-Rail Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 15mV at 5V Current - Input Bias (Maximum): 0.04pA at 5V Propagation Delay (Maximum): 10μs Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: LMC6762 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 15V, ±1.35V ~ 7.5V Current - Quiescent (Maximum): 20μA CMRR, PSRR: 75dB CMRR, 80dB PSRR

Manufacturer: Texas Instruments
Win Source Part Number: 1201263-LMC6762BIM
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 30mA
Output Type: Push-Pull, Rail-to-Rail
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 15mV at 5V
Current - Input Bias (Maximum): 0.04pA at 5V
Propagation Delay (Maximum): 10μs
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: LMC6762
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 15V, ±1.35V ~ 7.5V
Current - Quiescent (Maximum): 20μA
CMRR, PSRR: 75dB CMRR, 80dB PSRR

Buy Now
 - LMC6762BIM - Rochester Electronics
Newburyport, MA, United States
LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output

LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output

Supplier's Site Datasheet
 - LMC6762BIM - Rochester Electronics
Newburyport, MA, United States
LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output

LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output

Supplier's Site Datasheet
Singapore, Singapore
Dual 15V 20uA SOIC Linear Comparator IC
692-LMC6762BIM
Dual 15V 20uA SOIC Linear Comparator IC 692-LMC6762BIM
Dual CMOS Comparator, Rail-to-Rail, Push-Pull, 2.7-15V, 20uA, SOIC Product overview: LMC6762BIM from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 20uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 15V, 20uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6762BIM can be used for catalog matching and distributor lookup.

Dual CMOS Comparator, Rail-to-Rail, Push-Pull, 2.7-15V, 20uA, SOIC Product overview: LMC6762BIM from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 20uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 15V, 20uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6762BIM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LMC6762BIM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMC6762BIM
Comparators LMC6762BIM
Comparator

Comparator

Buy Now Datasheet
Comparators - LMC6762BIM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMC6762BIM
Comparators LMC6762BIM
Comparator General Purpose Push-Pull, Rail-to-Rail 8-SOIC

Comparator General Purpose Push-Pull, Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
LMC6762BIM
Analog Comparators LMC6762BIM
Analog Comparators Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output 8-SOIC -40 to 85

Analog Comparators Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output 8-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number LMC6762BIM 1201263-LMC6762BIM LMC6762BIM 692-LMC6762BIM LMC6762BIM LMC6762BIM LMC6762BIM
Product Name LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output Linear - Linear - Comparators - LMC6762BIM Dual 15V 20uA SOIC Linear Comparator IC Comparators Comparators Analog Comparators
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 15 volts 2.7 to 15 volts
VOS 5 millivolts 15 millivolts 15 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Logic Output Push-Pull CMOS; Push-Pull, Rail-to-Rail
Package Type SOIC SOIC; SOIC8 Rail/Tube SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data