Win Source Part Number: 1215052-LME49830TB/N
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: Mute, Thermal Protection
Package: Tube
Standard Package: 24
Output Type: 1-Channel (Mono)
Voltage - Supply: ±20V ~ 100V
Mounting Type: Through Hole
Package / Case: TO-247AE-15 Formed Leads
Supplier Device Package: TO-247-15
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LME49830TB/NOPB .; LME49830TBNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: LME49830TB-5/NOPB,LM
Base Product Number: LME49830
Product Status: Obsolete
Amplifier IC 1-Channel (Mono) Class AB TO-247-15
Amplifier IC 1-Channel (Mono) Class AB TO-247-15
IC AMP CLASS AB MONO TO247-15
IC AMP CLASS AB MONO TO247-15
IC AMP CLASS AB MONO TO247-15
IC AMP CLASS AB MONO TO247-15
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1215052-LME49830TB/NOPB | 296-35556-5-ND | LME49830TB/NOPB | LME49830TB/NOPB | LME49830TB/NOPB | LME49830TB/NOPB | 815-LME49830TB/NOPB |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP CLASS AB MONO TO247-15 |
| Supply Voltage (VS) | 20 to 100 volts | 20 to 100 volts | 20 to 100 volts | 100 to 20 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||
| Package Type | TO-247AE-15 Formed Leads | TO-247AE-15 Formed Leads | TO-247AE-15 Formed Leads | Through Hole | TO-247AE-15 Formed Leads | TO-247AE-15 Formed Leads |