Texas Instruments High-Performance Analog Dual DIP Linear Comparator IC LMC6772AIN

Description
Comparator, 2 Func, 15000uV Offset-Max, 4000ns Response Time, PDIP8
Request a Quote Datasheet
Description
Comparator, 2 Func, 15000uV Offset-Max, 4000ns Response Time, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMC6772AIN - Rochester Electronics
Newburyport, MA, United States
Comparator, 2 Func, 15000uV Offset-Max, 4000ns Response Time, PDIP8

Comparator, 2 Func, 15000uV Offset-Max, 4000ns Response Time, PDIP8

Supplier's Site Datasheet
Singapore, Singapore
Dual DIP Linear Comparator IC
692-LMC6772AIN
Dual DIP Linear Comparator IC 692-LMC6772AIN
DUAL COMPARATOR, 15000uV OFFSET-MAX, 4000ns RESPONSE TIME, PDIP8, PLASTIC, DIP-8 Product overview: LMC6772AIN from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6772AIN can be used for catalog matching and distributor lookup.

DUAL COMPARATOR, 15000uV OFFSET-MAX, 4000ns RESPONSE TIME, PDIP8, PLASTIC, DIP-8 Product overview: LMC6772AIN from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6772AIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LMC6772AIN - 1201270-LMC6772AIN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMC6772AIN
1201270-LMC6772AIN
Linear - Linear - Comparators - LMC6772AIN 1201270-LMC6772AIN
Manufacturer: Texas Instruments Win Source Part Number: 1201270-LMC6772AIN Packaging: Tube Type: Use For General Mounting Style: Through Hole Current - Output: 30mA Output Type: Open Drain Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-DIP Voltage - Input Offset (Maximum): 5mV at 5V Current - Input Bias (Maximum): 0.04pA at 5V Propagation Delay (Maximum): 10μs Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: LMC6772 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 15V, ±1.35V ~ 7.5V Current - Quiescent (Maximum): 20μA CMRR, PSRR: 75dB CMRR, 80dB PSRR

Manufacturer: Texas Instruments
Win Source Part Number: 1201270-LMC6772AIN
Packaging: Tube
Type: Use For General
Mounting Style: Through Hole
Current - Output: 30mA
Output Type: Open Drain
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-DIP
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 0.04pA at 5V
Propagation Delay (Maximum): 10μs
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: LMC6772
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 15V, ±1.35V ~ 7.5V
Current - Quiescent (Maximum): 20μA
CMRR, PSRR: 75dB CMRR, 80dB PSRR

Buy Now
Linear - Comparators - LMC6772AIN - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMC6772AIN
Linear - Comparators LMC6772AIN
IC COMP DUAL MICRPWR CMOS 8-DIP

IC COMP DUAL MICRPWR CMOS 8-DIP

Supplier's Site Datasheet
Comparators - LMC6772AIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMC6772AIN
Comparators LMC6772AIN
Comparator General Purpose Open Drain 8-PDIP

Comparator General Purpose Open Drain 8-PDIP

Buy Now
Comparators - LMC6772AIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMC6772AIN
Comparators LMC6772AIN
Comparator General Purpose Open Drain 8-PDIP

Comparator General Purpose Open Drain 8-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number LMC6772AIN 692-LMC6772AIN 1201270-LMC6772AIN LMC6772AIN LMC6772AIN
Product Name Dual DIP Linear Comparator IC Linear - Linear - Comparators - LMC6772AIN Linear - Comparators Comparators
Package Type DIP; PDIP; PDIP8 Rail/Tube DIP; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Single-Supply
Supply Voltage (VS) 2.7 to 15 volts
Unlock Full Specs
to access all available technical data