Texas Instruments 250 MHz 2.4V Operational Amplifier IC LMH6601QMGX

Description
250 MHz, 2.4V CMOS Operational Amplifier with Shutdown Product overview: LMH6601QMGX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 MHz, 2.4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250 MHz, 2.4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6601QMGX can be used for catalog matching and distributor lookup.
Request a Quote
Description
250 MHz, 2.4V CMOS Operational Amplifier with Shutdown Product overview: LMH6601QMGX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 MHz, 2.4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250 MHz, 2.4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6601QMGX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250 MHz 2.4V Operational Amplifier IC - 687-LMH6601QMGX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250 MHz 2.4V Operational Amplifier IC
687-LMH6601QMGX
250 MHz 2.4V Operational Amplifier IC 687-LMH6601QMGX
250 MHz, 2.4V CMOS Operational Amplifier with Shutdown Product overview: LMH6601QMGX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 MHz, 2.4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250 MHz, 2.4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6601QMGX can be used for catalog matching and distributor lookup.

250 MHz, 2.4V CMOS Operational Amplifier with Shutdown Product overview: LMH6601QMGX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 MHz, 2.4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250 MHz, 2.4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6601QMGX can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6601QMGX - 1201502-LMH6601QMGX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6601QMGX
1201502-LMH6601QMGX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6601QMGX 1201502-LMH6601QMGX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201502-LMH6601QMGX Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201502-LMH6601QMGX
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LMH6601QMGX 1201502-LMH6601QMGX
Product Name 250 MHz 2.4V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6601QMGX
Unlock Full Specs
to access all available technical data

Similar Products

Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650MG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details
800KHZ Operational Amplifier IC - 687-INA118U-ND - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.9000 V/µs
Bandwidth 0.8000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers