Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85
1-Ch CMOS Op Amp, 50kHz GBW, Rail-to-Rail, SOT-23 Product overview: LMC7111BIM5X from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC7111BIM5X can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 093355-LMC7111BIM5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V
Operating Supply Current: 25μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 50kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
LMC7111 Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output
Operational Amplifiers - Op Amps Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC7111BIM5X | 687-LMC7111BIM5X | 093355-LMC7111BIM5X | LMC7111BIM5XTR-ND | LMC7111BIM5X | LMC7111BIM5X | LMC7111BIM5X | LMC7111BIM5X | LMC7111BIM5X |
| Product Name | LMC7111 Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output | 50kHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC7111BIM5X | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2.7 to 11 volts | 2.5 to 11 volts | 2.5 to 11 volts | ||||||
| VOS | 7 millivolts | 0.9000 millivolts | 0.9000 millivolts | ||||||
| Quiescent Current (IQ) | 45 microamps | ||||||||
| CMRR | 70 dB | ||||||||
| GBW | 0.0500 MHz | 0.0500 MHz | 0.0500 MHz |