Buffer Amplifier 4 Circuit 14-SOIC
4-Ch 680MHz Buffer IC, SOIC, 3100V/µs Slew Rate Product overview: LMH6560MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680MHz, 3100V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 680MHz, 3100V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6560MA/NOPB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1014049-LMH6560MA/NO
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LMH®
Package: Tube
Number of Circuits: 4
Standard Package: 55
Mounting: SMD (SMT)
-3db Bandwidth: 680 MHz
Amplifier Type: Buffer
Slew Rate: 3100V/µs
Current - Input Bias: 5 µA
Voltage - Input Offset: 2 mV
Current - Supply: 46mA (x4 Channels)
Current - Output / Channel: 74 mA
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: *LMH6560MA,*LMH6560M
Base Product Number: LMH6560
Product Status: Obsolete
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 10 V
IC BUFFER 4 CIRCUIT 14SOIC
IC BUFFER 4 CIRCUIT 14SOIC
Buffer Amplifier 4 Circuit 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6560MA/NOPB-ND | 687-LMH6560MA/NOPB | 1014049-LMH6560MA/NOPB | LMH6560MA/NOPB | LMH6560MA/NOPB | LMH6560MA/NOPB |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 680MHz 3100V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 46 milliamps | 46 milliamps | 46 milliamps | 46 milliamps | ||
| Slew Rate | 3100 V/µs | 3100 V/µs | 3100 V/µs | 0.0031 V/µs | 3100 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | 14-SOIC (0.154", 3.90mm Width) | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Standards | RoHS | RoHS |