The LMC6772 is a dual micropower rail-to-rail input CMOS comparator with open drain output, designed for low-power applications such as battery-powered systems. It operates from a supply voltage of 2.7V to 15V with a maximum supply current of 10μA. The device features a common mode input range that exceeds both supply rails and an open drain output capable of sinking up to 40mA. Propagation delay is 420ns at 5V supply with 100mV overdrive. The LMC6772BIM/NOPB variant is packaged in an 8-pin SOIC measuring 3.91mm × 4.90mm and operates within a temperature range of -40°C to 85°C.
Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output 8-SOIC -40 to 85
Dual 15V Comparator, 2Ch, Open-Drain, 8-SOIC, 4us Response Product overview: LMC6772BIM/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6772BIM/NOPB can be used for catalog matching and distributor lookup.
Comparator General Purpose Open Drain 8-SOIC
Analog Comparators Dual Micropwr RRIN CMOS Comparator
IC, COMP DUAL MRPWR CMOS 8-SO; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:4µs; Supply Voltage Range:2.7V to 15V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open CollectorRoHS Compliant: Yes
IC COMP DUAL MICRPWR CMOS 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMC6772BIM/NOPB | 692-LMC6772BIM/NOPB | LMC6772BIM/NOPB | LMC6772BIM/NOPB | 29AH6106 | LMC6772BIM/NOPB |
| Product Name | LMC6772 Dual MicroPower Rail-to-Rail Input CMOS Comparator with Open Drain Output | Dual 15V SOIC Linear Comparator IC | Comparators | Analog Comparators | Ic, Comp Dual Mrpwr Cmos 8-So; Comparator Type Texas Instruments | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | |||
| VOS | 5 millivolts | 15 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Open Collector, Open Drain |