The LMH6551 is a high-performance voltage feedback differential amplifier designed for driving high-performance ADCs and transmitting signals over balanced transmission lines. It is available in an 8-pin SOIC package measuring 4.90mm by 3.91mm, with an operating temperature range of -40 to 85°C. The device features a 370MHz −3dB bandwidth, a 50MHz 0.1-dB bandwidth, a 2400V/µs slew rate, and 18ns settling time to 0.05%. It achieves −94dB HD2 and −96dB HD3 distortion at 5MHz. It operates with supply voltages up to ±6.6V, and meets human-body model ESD rating of ±2000V per ANSI/ESDA/JEDEC JS-001.
Differential, High Speed Op Amp 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 019534-LMH6551MAX/NO
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 370MHz
Amplifier Type: Voltage Feedback
Slew Rate: 2400 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 12.5mA
Channel Output Current: 65mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit Differential 8-SOIC
Voltage Feedback Amplifier 1 Circuit Differential 8-SOIC
Voltage Feedback Amplifier 1 Circuit Differential 8-SOIC
350MHz High Speed Op Amp, 2400V/µs Slew Rate, 70dB CMRR, SOIC N Product overview: LMH6551MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 2400V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHz, 2400V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6551MAX/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 370MHz, Differential, High Speed Op Amp 8-SOIC -40 to 85
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit Differential 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6551MAX/NOPB | 019534-LMH6551MAX/NOPB | 296-35332-6-ND | 687-LMH6551MAX/NOPB | LMH6551MAX/NOPB | LMH6551MAX/NOPB | LMH6551MAX/NOPB | LMH6551MAX/NOPB | LMH6551MAX/NOPB |
| Product Name | LMH6551 Differential, High Speed Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6551MAX/NOPB | Instrumentation, Op Amps, Buffer Amps | 350MHz 2400V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 12 volts | 3 to 12 volts | 6 volts | 3 volts | 12 volts | ||||
| VOS | 5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 13500 microamps | ||||||||
| GBW | 370 MHz |