Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 120845-LMH6642MFX/NO
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 130MHz
Amplifier Type: Voltage Feedback
Slew Rate: 135 V/μs
Current - Input Bias: 1.6μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 12.8 V, ±1.35 V to 6.4 V
Operating Supply Current: 2.7mA
Channel Output Current: 75mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices
130MHz Op Amp, 75mA, Rail-to-Rail, SOT-23, Single Channel Product overview: LMH6642MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 75mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 75mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6642MFX/NOPB can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Lo Pwr 130MHz 75mA RR Output Amp
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6642MFX/NOPB | 120845-LMH6642MFX/NOPB | 687-LMH6642MFX/NOPB | LMH6642MFX/NOPBCT-ND | LMH6642MFX/NOPB | LMH6642MFX/NOPB | LMH6642MFX/NOPB | LMH6642MFX/NOPB | LMH6642MFX/NOPB |
| Product Name | LMH6642 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6642MFX/NOPB | 130MHz 75mA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,SOT-23 | SOT; SOT23; SOT-23-5 | Tape and Reel | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | Surface Mount | ||
| Supply Voltage (VS) | 2.7 to 12.8 volts | 2.7 to 12.8 volts | 2.7 volts | 2.7 volts | |||||
| Source Current (IS) | 2.7 milliamps | 2.7 milliamps | 2.7 milliamps | 2.7 milliamps | |||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts |