The LMH6618 is a single 130 MHz rail-to-rail input and output operational amplifier with a supply current of 1.25 mA per channel, designed for applications requiring high speed, low noise, and low power operation. It operates from 2.7 V to 11 V and features a slew rate of 55 V/µs, a small-signal bandwidth of 130 MHz, and a 0.01% settling time of 120 ns. The device includes an active-low shutdown pin that reduces supply current to 72 µA and is housed in a 6-pin SOT-23 thin package. It is rated for an extended industrial temperature range of −40°C to +125°C.
Single 130 MHz, 1.25 mA RRIO Operational Amplifiers 6-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1201510-LMH6618MK/NO
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 140MHz
Supply Current: 1.35mA
Amplifier Type: Voltage Feedback
Slew Rate: 57V/μs
Gain Bandwidth Product: 65MHz
Current - Input Bias: 1.5μA
Voltage - Input Offset: 100μV
Current - Output / Channel: 35mA
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6618
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 11V, ±1.35V ~ 5.5V
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
Operational Amplifier, 1 Func, 1000uV Offset-Max, BIPolar, PDSO6
Operational Amplifier, 1 Func, 1000uV Offset-Max, BIPolar, PDSO6
130MHz Op Amp, 1.35mA, 5.5V, 1Ch, TSOT, SMT Product overview: LMH6618MK/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 1.35mA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 1.35mA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6618MK/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP VFB 1 CIRC SOT23-THIN
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
Operational Amplifiers - Op Amps SGL 130MHz 1.25mA RRIO Op Amp
IC OPAMP VFB 1 CIRC SOT23-THIN
IC OPAMP VFB 1 CIRC SOT23-THIN
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6618MK/NOPB | 1201510-LMH6618MK/NOPB | LMH6618MK/NOPBCT-ND | LMH6618MK/NOPB | 687-LMH6618MK/NOPB | LMH6618MK/NOPB | LMH6618MK/NOPB | LMH6618MK/NOPB | LMH6618MK/NOPB | LMH6618MK/NOPB |
| Product Name | LMH6618 Single 130 MHz, 1.25 mA RRIO Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6618MK/NOPB | Instrumentation, Op Amps, Buffer Amps | 130MHz 1.35mA 5.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 2.7 to 11 volts | 2.7 to 11 volts | 2.7 to 11 volts | 2.7 volts | ||||||
| VOS | 0.6000 millivolts | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| Quiescent Current (IQ) | 1600 microamps |