The LMC660 is a quad CMOS operational amplifier designed for single-supply operation from 4.75V to 15.5V, featuring rail-to-rail output swing and an input common-mode range that includes ground. It is available in a 14-pin SOIC package and operates over a temperature range of -40°C to 85°C. The device provides a voltage gain of 126dB, a slew rate of 1.1V/μs, and consumes 400μA per amplifier. Input bias current is specified at 2fA, with an offset voltage of 3mV and drift of 1.3μV/°C. It is qualified for operation with 2kΩ and 600Ω loads.
CMOS Quad Operational Amplifier 14-SOIC -40 to 85
Quad 1.4MHz CMOS Op Amp, 15.5V, 1.1V/µs Slew Rate, SOIC Product overview: LMC660AIM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.4MHz, 15.5V, 1.1V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.4MHz, 15.5V, 1.1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC660AIM/NOPB can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 877587-LMC660AIM/NOP
Series: LMC®
Operating Temperature Range: -40°C ~ 85°C
Features: CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LMC660
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: *LMC660AIM/NOPB, LMC660AIMNOPB, LMC660AIM-NDR, -LMC660AIM/NOPB-ND
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps CMOS Quad Op Amp
LMC660 QUAD 15.5V, 1.4MHZ, IMPRO
IC, OP AMP QUAD CMOS 14-SO; No. of Amplifiers:4 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.1V/µs; Supply Voltage Range:5V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC660AIM/NOPB | 687-LMC660AIM/NOPB | LMC660AIM/NOPB-ND | 877587-LMC660AIM/NOPB | LMC660AIM/NOPB | LMC660AIM/NOPB | LMC660AIM/NOPB | 28AH2804 | LMC660AIM/NOPB | LMC660AIM/NOPB |
| Product Name | LMC660 CMOS Quad Operational Amplifier | Quad 1.4MHz 15.5V 1.1V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC660AIM/NOPB | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp Quad Cmos 14-So; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 5 to 15.5 volts | 4.75 volts | ||||||
| VOS | 3 millivolts | 1 millivolts | ||||||||
| Quiescent Current (IQ) | 550 microamps | |||||||||
| CMRR | 70 dB |