Dual 130 MHz, 1.25 mA RRIO Operational Amplifiers 8-SOIC -40 to 125
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 779476-LMH6619MA/NOP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 140MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 1.5μA
Voltage - Input Offset: 100μV
Family Name: LMH6619
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.45mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 35mA
SR - Slew Rate: 57 V/μs
GBP - Gain Bandwidth Product: 58MHz
Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Alternative Parts (Cross-Reference): ALD2731SA; OP281GS; OP281GSZ-REEL; ALD2704ASA;
Introduction Date: November 16, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
LMH6619 DUAL 130 MHZ, 1.25 MA RR Product overview: LMH6619MA/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 130 MHZ, 1.25 MA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 130 MHZ, 1.25 MA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6619MA/NOPB can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Operational Amplifiers - Op Amps 125 Mhz 1.35 Vfb RRIO Amp
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6619MA/NOPB | LMH6619MA/NOPB-ND | 779476-LMH6619MA/NOPB | 687-LMH6619MA/NOPB | LMH6619MA/NOPB | LMH6619MA/NOPB | LMH6619MA/NOPB | LMH6619MA/NOPB |
| Product Name | LMH6619 Dual 130 MHz, 1.25 mA RRIO Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6619MA/NOPB | Dual 130 MHZ 1.25 MA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 2.7 to 11 volts | 2.7 volts | ||||||
| VOS | 0.6000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||
| Quiescent Current (IQ) | 1650 microamps |