High-Speed, Closed-Loop Buffer 5-SOT-23 -40 to 85
IC BUFFER 1 CIRCUIT SOT23-5
Manufacturer: Texas Instruments
Win Source Part Number: 019535-LMH6559MF/NOP
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.75GHz
Amplifier Type: Buffer
Slew Rate: 4580 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 10 V, ±1.5 V to 5 V
Operating Supply Current: 10mA
Channel Output Current: 74mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC BUFFER 1 CIRCUIT SOT23-5
IC BUFFER 1 CIRCUIT SOT23-5
IC BUFFER 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps High-Speed, Closed- Loop Buffer
IC BUFFER 1 CIRCUIT SOT23-5
IC BUFFER 1 CIRCUIT SOT23-5
Buffer Amplifier 1 Circuit SOT-23-5
CLOSED LOOP BUFFER SIGNAL 1.75GHZ SOT23-5; No. of Amplifiers:1Amplifie
BUFFER 1.75GHZ CLOSED-LOOP, 6559; No. of Amplifiers:1Amplifie
Texas Instruments | LIXINC Electronics Co., Limited | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
Product Number | LMH6559MF/NOPB | LMH6559MF/NOPB | 019535-LMH6559MF/NOPB | LMH6559MF/NOPBDKR-ND | LMH6559MF/NOPB | LMH6559MF/NOPB | LMH6559MF/NOPB | LMH6559MF/NOPB | 41K2776 | 29AH6120 |
Product Name | LMH6559 High-Speed, Closed-Loop Buffer | Integrated Circuits | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6559MF/NOPB | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Closed Loop Buffer Signal 1.75Ghz Sot23-5; No. Of Amplifiers Texas Instruments | Buffer 1.75Ghz Closed-Loop, 6559; No. Of Amplifiers Texas Instruments |
RoHS Compliant | RoHS | RoHS | ||||||||
Slew Rate | 4580 V/µs | 4580 V/µs | 4580 V/µs | 4580 V/µs | 0.0046 V/µs | 4580 V/µs | 4580 V/µs | 4580 V/µs | ||
Supply Voltage (VS) | 3 to 10 volts | 3 to 10 volts | 3 to 10 volts | 3 volts | 3 to 10 volts | 3 to 10 volts | ||||
VOS | 12 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |