Quad Op Amp, 55MHz GBW, 110dB CMRR, 17V Dual Supply, DIP Product overview: LME49740NA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 55MHz, 17V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 55MHz, 17V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LME49740NA/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier 4 Circuit 14-PDIP
IC AUDIO 4 CIRCUIT 14DIP
Audio Amplifier 4 Circuit 14-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LME49740NA/NOPB | 296-43975-5-ND | LME49740NA/NOPB | LME49740NA/NOPB |
| Product Name | Dual Quad 55MHz 17V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 17 volts | |||
| Slew Rate | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 20 V/µs |
| Bandwidth | 55 MHz | 10 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |