Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LME49710MA LME49710MA

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975800-LME49710MA Termination: SMD/SMT Mounting: SMD (SMT) Slew Rate: 20 V/µs Number of Channels: 1 Number of Pins: 8 Output Current: 26 mA Number of Amplifiers: 1 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 17 V Min Supply Voltage: 2.5 V Load Impedance: 600 Ω
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975800-LME49710MA Termination: SMD/SMT Mounting: SMD (SMT) Slew Rate: 20 V/µs Number of Channels: 1 Number of Pins: 8 Output Current: 26 mA Number of Amplifiers: 1 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 17 V Min Supply Voltage: 2.5 V Load Impedance: 600 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LME49710MA - 975800-LME49710MA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LME49710MA
975800-LME49710MA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LME49710MA 975800-LME49710MA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975800-LME49710MA Termination: SMD/SMT Mounting: SMD (SMT) Slew Rate: 20 V/µs Number of Channels: 1 Number of Pins: 8 Output Current: 26 mA Number of Amplifiers: 1 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 17 V Min Supply Voltage: 2.5 V Load Impedance: 600 Ω

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975800-LME49710MA
Termination: SMD/SMT
Mounting: SMD (SMT)
Slew Rate: 20 V/µs
Number of Channels: 1
Number of Pins: 8
Output Current: 26 mA
Number of Amplifiers: 1
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 17 V
Min Supply Voltage: 2.5 V
Load Impedance: 600 Ω

Buy Now
55MHz SOIC Operational Amplifier IC - 687-LME49710MA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
55MHz SOIC Operational Amplifier IC
687-LME49710MA
55MHz SOIC Operational Amplifier IC 687-LME49710MA
OP-AMP, 700uV OFFSET-MAX, 55MHz BAND WIDTH, PDSO8, SOIC-8 Product overview: LME49710MA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 55MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LME49710MA can be used for catalog matching and distributor lookup.

OP-AMP, 700uV OFFSET-MAX, 55MHz BAND WIDTH, PDSO8, SOIC-8 Product overview: LME49710MA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 55MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LME49710MA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 975800-LME49710MA 687-LME49710MA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LME49710MA 55MHz SOIC Operational Amplifier IC
Standards RoHS RoHS
Slew Rate 20 V/µs 20 V/µs
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Audio Amplifier ICs - 2449820 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type EQFN12-JE
View Details
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
8 suppliers