CMOS Dual Operational Amplifier 8-SOIC -40 to 85
Operational Amplifier, 2 Func, 3300uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 2 Func, 3300uV Offset-Max, CMOS, PDSO8
Dual Op Amp, 1.4MHz, 15.5V, CMOS, SOIC Product overview: LMC662AIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 15.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC662AIM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201249-LMC662AIM
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 750μA
Amplifier Type: General Purpose
Slew Rate: 1.1V/μs
Gain Bandwidth Product: 1.4MHz
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Medical, Industrial, Automotive
Family Part Number: LMC662
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 15.5V, ±2.38V ~ 7.75V
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual 15.5V, 1.4MHz, improved offset, CMOS operational amplifier 8-SOIC -40 to 85
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC662AIM | LMC662AIM | 687-LMC662AIM | 1201249-LMC662AIM | 296-36377-5-ND | LMC662AIM | LMC662AIM | LMC662AIM | LMC662AIM | LMC662AIM |
| Product Name | LMC662 CMOS Dual Operational Amplifier | Dual 1.4MHz 15.5V SOIC Operational Amplifier IC | Newest Parts - LMC662AIM | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 volts | |||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 650 microamps | |||||||||
| CMRR | 70 dB | |||||||||
| GBW | 1.4 MHz | 1.4 MHz | 1.4 MHz |