Texas Instruments LMC6494 Quad CMOS Rail-to-Rail Input and Output Operational Amplifier LMC6494AEM

Description
Quad CMOS Rail-to-Rail Input and Output Operational Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad CMOS Rail-to-Rail Input and Output Operational Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC6494 Quad CMOS Rail-to-Rail Input and Output Operational Amplifier - LMC6494AEM - Texas Instruments
Dallas, TX, United States
LMC6494 Quad CMOS Rail-to-Rail Input and Output Operational Amplifier
LMC6494AEM
LMC6494 Quad CMOS Rail-to-Rail Input and Output Operational Amplifier LMC6494AEM
Quad CMOS Rail-to-Rail Input and Output Operational Amplifier 14-SOIC -40 to 125

Quad CMOS Rail-to-Rail Input and Output Operational Amplifier 14-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6494AEM-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6494AEM-ND
Instrumentation, Op Amps, Buffer Amps LMC6494AEM-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 1.5MHz SOIC Operational Amplifier IC
687-LMC6494AEM
Quad 1.5MHz SOIC Operational Amplifier IC 687-LMC6494AEM
Quad Op Amp, CMOS, 1.5MHz GBW, Rail-to-Rail, SOIC Product overview: LMC6494AEM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6494AEM can be used for catalog matching and distributor lookup.

Quad Op Amp, CMOS, 1.5MHz GBW, Rail-to-Rail, SOIC Product overview: LMC6494AEM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6494AEM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6494AEM - 1201223-LMC6494AEM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6494AEM
1201223-LMC6494AEM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6494AEM 1201223-LMC6494AEM
Manufacturer: Texas Instruments Win Source Part Number: 1201223-LMC6494AEM Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 2.6mA Amplifier Type: General Purpose Slew Rate: 1.3V/μs Gain Bandwidth Product: 1.5MHz Current - Input Bias: 0.15pA Voltage - Input Offset: 110μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: LMC6494 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 15.5V, ±1.25V ~ 7.75V

Manufacturer: Texas Instruments
Win Source Part Number: 1201223-LMC6494AEM
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2.6mA
Amplifier Type: General Purpose
Slew Rate: 1.3V/μs
Gain Bandwidth Product: 1.5MHz
Current - Input Bias: 0.15pA
Voltage - Input Offset: 110μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: LMC6494
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 15.5V, ±1.25V ~ 7.75V

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6494AEM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6494AEM
Integrated Circuits (ICs) - Linear - Amplifiers LMC6494AEM
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6494AEM - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6494AEM
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6494AEM
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMC6494AEM
Operational Amplifiers - Op Amps LMC6494AEM
Operational Amplifiers - Op Amps Quad CMOS Rail-to-Rail Input and Output Operational Amplifier 14-SOIC -40 to 125

Operational Amplifiers - Op Amps Quad CMOS Rail-to-Rail Input and Output Operational Amplifier 14-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6494AEM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6494AEM
Instrumentation, OP Amps, Buffer Amps LMC6494AEM
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6494AEM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6494AEM
Instrumentation, OP Amps, Buffer Amps LMC6494AEM
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMC6494AEM LMC6494AEM-ND 687-LMC6494AEM 1201223-LMC6494AEM LMC6494AEM LMC6494AEM LMC6494AEM LMC6494AEM LMC6494AEM
Product Name LMC6494 Quad CMOS Rail-to-Rail Input and Output Operational Amplifier Instrumentation, Op Amps, Buffer Amps Quad 1.5MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6494AEM Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.5 to 15.5 volts 2.5 to 15.5 volts 2.5 to 15.5 volts 2.5 volts
VOS 3 millivolts 0.1100 millivolts 0.1100 millivolts 0.1100 millivolts
Quiescent Current (IQ) 880 microamps
CMRR 65 dB
GBW 1.5 MHz 1.5 MHz 1.5 MHz 1.5 MHz
Unlock Full Specs
to access all available technical data