The LMC6494 is a quad, CMOS, rail-to-rail input and output operational amplifier in a 14-pin SOIC package, designed for single-supply operation from -40°C to +125°C. It offers a rail-to-rail output swing within 100mV of the supply rails with a 2kΩ load, a common-mode input range extending beyond the supply rails, an ultra-low input bias current of 150fA, a supply current of 500μA per amplifier at 5V, and a common-mode rejection ratio of 82dB.
Quad CMOS Rail-to-Rail Input and Output Operational Amplifier 14-SOIC -40 to 125
LMC6494 Quad CMOS Rail-to-Rail Input and Output Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 1201225-LMC6494AEMX/
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.15pA
Voltage - Input Offset: 110μV
Family Name: LMC6494
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 30mA
SR - Slew Rate: 1.3 V/μs
GBP - Gain Bandwidth Product: 1.5MHz
Dual Supply Voltage (±): 2.5 V ~ 15.5 V, ±1.25 V ~ 7.75 V
Alternative Parts (Cross-Reference): TS914AIYDT; TS914ID; TS914AIYD;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC Product overview: LMC6494AEMX/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6494AEMX/NOPB
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad CMOS Rail-to-Rail Input and Output Operational Amplifier 14-SOIC -40 to 125
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6494AEMX/NOPB | LMC6494AEMX/NOPB | 1201225-LMC6494AEMX/NOPB | 296-38148-2-ND | 687-LMC6494AEMX/NOPB | LMC6494AEMX/NOPB | LMC6494AEMX/NOPB | LMC6494AEMX/NOPB | LMC6494AEMX/NOPB |
| Product Name | LMC6494 Quad CMOS Rail-to-Rail Input and Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6494AEMX/NOPB | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 15.5 volts | 2.5 volts | |||||||
| VOS | 3 millivolts | 0.1100 millivolts | 0.1100 millivolts | ||||||
| Quiescent Current (IQ) | 880 microamps | ||||||||
| CMRR | 65 dB |