The LMH6612 is a dual-channel, single-supply, 345 MHz rail-to-rail output amplifier operating from 2.7 V to 11 V with a quiescent current of 3.2 mA per channel. It is available in an 8-pin SOIC package and operates over the extended industrial temperature range of −40°C to +125°C. The device features a slew rate of 460 V/µs, a 0.1 dB bandwidth of 45 MHz, and a 0.01% settling time of 100 ns, making it suitable for driving high-speed ADCs and video signals. It offers rail-to-rail output swing, a common-mode input range extending from −0.2 V to 3.8 V, and a voltage noise density of 10 nV/√Hz. The input offset voltage is specified at ±1.5 mV at 25°C.
Single Supply, Dual 345 MHz Rail-to-Rail Output Amplifier 8-SOIC -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual 365MHz Rail-to-Rail Output Amplifier, 460V/µs Slew Rate, SOIC Product overview: LMH6612MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 365MHz, 460V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 365MHz, 460V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6612MAX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 779474-LMH6612MAX/NO
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 365MHz
Amplifier Type: General
Current - Input Bias: 6.5μA
Voltage - Input Offset: 95μV
Family Name: LMH6612
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.45mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 120mA
SR - Slew Rate: 460 V/μs
GBP - Gain Bandwidth Product: 130MHz
Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX407CSA+T; AD8042ARZ; AD8042ARZ-REEL; AD8042AR-REEL;
Introduction Date: November 27, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps Single Supply, Dual 345 MHz Rail-to-Rail Output Amplifier 8-SOIC -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6612MAX/NOPB | 296-46310-2-ND | 687-LMH6612MAX/NOPB | 779474-LMH6612MAX/NOPB | LMH6612MAX/NOPB | LMH6612MAX/NOPB | LMH6612MAX/NOPB | LMH6612MAX/NOPB | LMH6612MAX/NOPB |
| Product Name | LMH6612 Single Supply, Dual 345 MHz Rail-to-Rail Output Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 365MHz 460V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6612MAX/NOPB | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | Surface Mount | |||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 3.3 milliamps | 3.45 milliamps | 3.3 milliamps | 3.3 milliamps | |||||
| Slew Rate | 460 V/µs | 460 V/µs | 460 V/µs | 460 V/µs | 4.60E-4 V/µs | 460 V/µs |