Amplifier IC 1-Channel (Mono) Class AB TO-247-15
Amplifier IC 1-Channel (Mono) Class AB TO-247-15
IC AMP AB MONO 300W TO247-15
IC AMP AB MONO 300W TO247-15
IC AMP AB MONO 300W TO247-15
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 296-43976-5-ND | LME49810TB/NOPB | LME49810TB/NOPB | LME49810TB/NOPB | LME49810TB/NOPB |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 20 to 100 volts | 20 to 100 volts | 100 to 20 volts | ||
| Output Power | 300 watts | 300 watts | 300 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |