The LMC662AIMX is a dual CMOS operational amplifier designed for single-supply operation, featuring rail-to-rail output swing and an input common-mode range that includes ground. It operates within a supply voltage range of 4.75V to 15.5V and is specified for loads of 2kΩ and 600Ω. The amplifier exhibits a high voltage gain of 126dB, low input offset voltage of 3mV, and low offset voltage drift of 1.3OºV/°C. With an ultra-low input bias current of 2fA and low voltage noise of 22nV/,àöHz, it is suitable for precision applications. The LMC662AIMX is ideal for use in high-impedance buffers, precision current-to-voltage converters, and medical instrumentation, among other applications. It is available in an 8-pin SOIC package and operates over a temperature range of -40°C to 85°C.
CMOS Dual Operational Amplifier 8-SOIC -40 to 85
Dual 15.5V, 1.4MHz, improved offset, CMOS operational amplifier 8-SOIC -40 to 85 Product overview: LMC662AIMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15.5V, 1.4MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 15.5V, 1.4MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC662AIMX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201250-LMC662AIMX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 750μA
Amplifier Type: General Purpose
Slew Rate: 1.1V/μs
Gain Bandwidth Product: 1.4MHz
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Current - Output / Channel: 40mA
Family Name: LMC662
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TS912BIDT; TSX712IDT; TS912AID; LMC6482IDT;
Introduction Date: January 04, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Sensing & Instrumentation, Medical, Industrial, Automotive
Family Part Number: LMC662
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 15.5V, ±2.38V ~ 7.75V
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Dual 15.5V, 1.4MHz, improved offset, CMOS operational amplifier 8-SOIC -40 to 85
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC662AIMX | 687-LMC662AIMX | 1201250-LMC662AIMX | LMC662AIMX-ND | LMC662AIMX | LMC662AIMX | LMC662AIMX | LMC662AIMX | LMC662AIMX | LMC662AIMX |
| Product Name | LMC662 CMOS Dual Operational Amplifier | Dual 15.5V 1.4MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC662AIMX | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4.75 to 15.5 volts | 15.5 volts | 4.75 to 15.5 volts | 4.75 volts | 4.75 volts | |||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 650 microamps | |||||||||
| CMRR | 70 dB | |||||||||
| GBW | 1.4 MHz | 1.4 MHz | 1.4 MHz | 1.4 MHz | 1.4 MHz |