Texas Instruments LMH6639 190MHz Rail-to-Rail Output Amplifier with Disable LMH6639MF

Description
190MHz Rail-to-Rail Output Amplifier with Disable 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
190MHz Rail-to-Rail Output Amplifier with Disable 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6639 190MHz Rail-to-Rail Output Amplifier with Disable - LMH6639MF - Texas Instruments
Dallas, TX, United States
LMH6639 190MHz Rail-to-Rail Output Amplifier with Disable
LMH6639MF
LMH6639 190MHz Rail-to-Rail Output Amplifier with Disable LMH6639MF
190MHz Rail-to-Rail Output Amplifier with Disable 6-SOT-23 -40 to 85

190MHz Rail-to-Rail Output Amplifier with Disable 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
190MHz 172V 110mA SOT-23 Operational Amplifier IC
687-LMH6639MF
190MHz 172V 110mA SOT-23 Operational Amplifier IC 687-LMH6639MF
190MHz Op Amp, 172V/µs Slew Rate, 110mA Output, SOT-23-6 Product overview: LMH6639MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MHz, 172V, 110mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 190MHz, 172V, 110mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6639MF can be used for catalog matching and distributor lookup.

190MHz Op Amp, 172V/µs Slew Rate, 110mA Output, SOT-23-6 Product overview: LMH6639MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MHz, 172V, 110mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 190MHz, 172V, 110mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6639MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6639MFTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6639MFTR-ND
Instrumentation, Op Amps, Buffer Amps LMH6639MFTR-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6639MF - 1201533-LMH6639MF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6639MF
1201533-LMH6639MF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6639MF 1201533-LMH6639MF
Manufacturer: Texas Instruments Win Source Part Number: 1201533-LMH6639MF Packaging: Reel Mounting Style: SMD Output Type: Rail-to-Rail -3db Bandwidth: 228MHz Supply Current: 4.18mA Amplifier Type: Voltage Feedback Slew Rate: 200V/μs Gain Bandwidth Product: 90MHz Current - Input Bias: 1.4μA Voltage - Input Offset: 1.3mV Current - Output / Channel: 112mA Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Portable Devices, Sensing & Instrumentation Family Part Number: LMH6639 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 12V, ±1.5V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1201533-LMH6639MF
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 228MHz
Supply Current: 4.18mA
Amplifier Type: Voltage Feedback
Slew Rate: 200V/μs
Gain Bandwidth Product: 90MHz
Current - Input Bias: 1.4μA
Voltage - Input Offset: 1.3mV
Current - Output / Channel: 112mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Portable Devices, Sensing & Instrumentation
Family Part Number: LMH6639
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 12V, ±1.5V ~ 6V

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
LMH6639MF
High Speed Operational Amplifiers LMH6639MF
High Speed Operational Amplifiers 190MHz Rail-to-Rail Output Amplifier with Disable 6-SOT-23 -40 to 85

High Speed Operational Amplifiers 190MHz Rail-to-Rail Output Amplifier with Disable 6-SOT-23 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6639MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6639MF
Integrated Circuits (ICs) - Linear - Amplifiers LMH6639MF
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMH6639MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6639MF
Instrumentation, OP Amps, Buffer Amps LMH6639MF
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMH6639MF - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMH6639MF
Instrumentation, OP Amps, Buffer Amps LMH6639MF
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6639MF - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6639MF
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6639MF
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6639MF 687-LMH6639MF LMH6639MFTR-ND 1201533-LMH6639MF LMH6639MF LMH6639MF LMH6639MF LMH6639MF LMH6639MF
Product Name LMH6639 190MHz Rail-to-Rail Output Amplifier with Disable 190MHz 172V 110mA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6639MF High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package Type SOIC,SOT-23 Tape and Reel SOT; SOT-23-6 -40degC ~ 85degC SOT; SOT23; SOT-23-6 Surface Mount
Supply Voltage (VS) 3 to 12 volts 3 to 12 volts 3 volts
Slew Rate 172 V/µs 200 V/µs 200 V/µs 2.00E-4 V/µs 200 V/µs 200 V/µs
Bandwidth 86 MHz 228 MHz 228 MHz 228 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data