Texas Instruments LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output LMC6762BIMX/NOPB

Description
Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output - LMC6762BIMX/NOPB - Texas Instruments
Dallas, TX, United States
LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output
LMC6762BIMX/NOPB
LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output LMC6762BIMX/NOPB
Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output 8-SOIC -40 to 85

Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Comparators - LMC6762BIMX/NOPB - 134142-LMC6762BIMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMC6762BIMX/NOPB
134142-LMC6762BIMX/NOPB
Linear - Linear - Comparators - LMC6762BIMX/NOPB 134142-LMC6762BIMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134142-LMC6762BIMX/N OPB Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 20μA Voltage - Input Offset (Max): 15mV @ 5V Current - Input Bias (Max): 0.04pA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR Propagation Delay (Max): 10μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134142-LMC6762BIMX/NOPB
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 20μA
Voltage - Input Offset (Max): 15mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 15V SOIC Linear Comparator IC
692-LMC6762BIMX/NOPB
Dual 15V SOIC Linear Comparator IC 692-LMC6762BIMX/NOPB
Dual CMOS Comparator, Rail-to-Rail, Push-Pull Output, 2.7-15V, 8-SOIC Product overview: LMC6762BIMX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6762BIMX/NOPB can be used for catalog matching and distributor lookup.

Dual CMOS Comparator, Rail-to-Rail, Push-Pull Output, 2.7-15V, 8-SOIC Product overview: LMC6762BIMX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC6762BIMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Micropwr Comparator, Push Pull, Soic-8; Comparator Type Texas Instruments - 29AH1063 - Newark, An Avnet Company
Chicago, IL, United States
Micropwr Comparator, Push Pull, Soic-8; Comparator Type Texas Instruments
29AH1063
Micropwr Comparator, Push Pull, Soic-8; Comparator Type Texas Instruments 29AH1063
MICROPWR COMPARATOR, PUSH PULL, SOIC-8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:4µs; Supply Voltage Range:2.7V to 15V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Push Pull; RoHS Compliant: Yes

MICROPWR COMPARATOR, PUSH PULL, SOIC-8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:4µs; Supply Voltage Range:2.7V to 15V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Push Pull; RoHS Compliant: Yes

Supplier's Site
Comparators - LMC6762BIMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMC6762BIMX/NOPB
Comparators LMC6762BIMX/NOPB
Comparator General Purpose Push-Pull, Rail-to-Rail 8-SOIC

Comparator General Purpose Push-Pull, Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
LMC6762BIMX/NOPB
Analog Comparators LMC6762BIMX/NOPB
Analog Comparators Dual Micro-Pwr RR Inpt CMOS Cmptr

Analog Comparators Dual Micro-Pwr RR Inpt CMOS Cmptr

Buy Now Datasheet
Linear - Comparators - LMC6762BIMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMC6762BIMX/NOPB
Linear - Comparators LMC6762BIMX/NOPB
IC COMP DUAL MICRPWR CMOS 8-SOIC

IC COMP DUAL MICRPWR CMOS 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number LMC6762BIMX/NOPB 134142-LMC6762BIMX/NOPB 692-LMC6762BIMX/NOPB 29AH1063 LMC6762BIMX/NOPB LMC6762BIMX/NOPB LMC6762BIMX/NOPB
Product Name LMC6762 Dual Micro-Power Rail-to-Rail Input CMOS Comparator with Push-Pull Output Linear - Linear - Comparators - LMC6762BIMX/NOPB Dual 15V SOIC Linear Comparator IC Micropwr Comparator, Push Pull, Soic-8; Comparator Type Texas Instruments Comparators Analog Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 15 volts 2.7 to 15 volts 2.7 to 15 volts
VOS 5 millivolts 15 millivolts 15 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Logic Output Push-Pull CMOS; Push-Pull, Rail-to-Rail
Unlock Full Specs
to access all available technical data