Manufacturer: Texas Instruments
Win Source Part Number: 019510-LMC6574BIMX/N
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.09 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 11 V
Operating Supply Current: 160μA
Channel Output Current: 6mA
Gain Bandwidth Product (GBP): 220kHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quad Low Voltage (2.7V to 3V) Operational Amplifier 14-SOIC -40 to 85 Product overview: LMC6574BIMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7V, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.7V, 3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6574BIMX/NOPB
General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 019510-LMC6574BIMX/NOPB | 687-LMC6574BIMX/NOPB | LMC6574BIMX/NOPB | LMC6574BIMX/NOPB | LMC6574BIMX/NOPB |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6574BIMX/NOPB | Quad 2.7V 3V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.7 to 11 volts | 2.7 to 11 volts | 2.7 volts | ||
| Source Current (IS) | 0.1600 milliamps | 0.1600 milliamps | 0.1600 milliamps | ||
| VOS | 0.5000 millivolts | 0.5000 millivolts | |||
| IBIAS | 2.00E-8 µA | 1.00E-5 µA | |||
| GBW | 0.2200 MHz | 0.2200 MHz |